EN
  • EN
  • DE

SY100EP56VK4G

Part No SY100EP56VK4G
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3.3V/5V PECL/ECL 3GHz DUAL DIFFERENTIAL 2:1 MULTIPLEXER | IC MUZ DUAL 2:1 PECL/ECL 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Differential Digital Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage (V) ±3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number 100EP56
Manufacturer Pack Quantity 74
MSL Level 1 (Unlimited)
Win Source Part Number 1262870-SY100EP56VK4G
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100EP56VK4G CAD Model

Description

Microchip Technology SY100EP56VK4G Overview

The SY100EP56VK4G, manufactured by Microchip Technology, is a high-speed differential 2:1 multiplexer with a voltage-controlled differential input and a LVPECL output. This device is specifically designed for signal routing applications that require very fast switching between two LVPECL data sources. It is an ideal choice for various high-speed data communication protocols and networking equipment, where signal integrity and switching speed are critical.

Key Features

  • High-Speed Operation: The SY100EP56VK4G operates at frequencies that support high-speed data transmission, making it suitable for demanding applications such as Gigabit Ethernet, Fiber Channel, and other telecommunication protocols.
  • Differential Inputs and Outputs: The differential nature of the inputs and outputs ensures reduced signal noise and improved signal integrity, which is vital for maintaining the quality of high-speed data streams.
  • Flexible Voltage Supply: The device can be powered by a supply voltage ranging from 3.0V to 5.5V, providing versatility in different system voltage environments.
  • LVPECL Output: The Low Voltage Positive Emitter Coupled Logic (LVPECL) output offers compatibility with standard PECL systems and is designed to drive 50-ohm transmission lines.
  • Power-Down Feature: A power-down input (/PD) allows the outputs to be put into a high-impedance state, thus conserving power when the device is not in active use.

Applications

The SY100EP56VK4G is versatile and can be used in a wide array of applications, including:

  • High-speed data communications and telecommunication equipment
  • Automated test equipment (ATE)
  • High-frequency clock data distribution
  • Switch fabric and router applications
  • Signal gating and multiplexing in networking hardware

Microchip Technology's commitment to quality ensures that the SY100EP56VK4G meets the stringent requirements of high-speed signal processing applications. With its fast switching capabilities, robust design, and flexible power supply options, this multiplexer is a reliable solution for system designers looking to optimize their high-speed data paths.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess