EN
  • EN
  • DE

SY100EP58VKI

Part No SY100EP58VKI
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 2:1 8MSOP  /  Multiplexer 1 x 2:1 8-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 100EP
Package Tube
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 100EP58
Standard Package 100
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257010-SY100EP58VKI
Ultra Librarian 3D Model Ultra Librarian SY100EP58VKI CAD Model

Description

The SY100EP58VKI is a versatile, high-performance 2.5V / 3.3V ECL Differential 2:1 Multiplexer from Microchip Technology, designed to meet the stringent requirements of high-speed data transmission systems. This integrated circuit is part of the precision EdgeLine® series and comes in a compact 32-lead MLF® package, making it an ideal solution for space-constrained applications.

Featuring a wide voltage range of 2.5V to 3.3V, the SY100EP58VKI provides the flexibility to be used in various system designs without compromising on performance. Its fully differential architecture ensures excellent signal integrity, which is critical for maintaining data fidelity in high-speed communication systems. With a maximum frequency of 3GHz, it is well-suited for applications that require fast switching and minimal propagation delay.

The SY100EP58VKI boasts a 50ps typical propagation delay and a 20ps rise and fall times, ensuring swift and sharp transitions that are essential for high-speed digital circuits. This multiplexer is also characterized by its low power consumption, making it an energy-efficient choice for power-sensitive designs.

Engineered for reliability, the SY100EP58VKI operates over the industrial temperature range of -40°C to +85°C, ensuring consistent performance even in harsh environments. Its ESD tolerance is also noteworthy, providing robust protection against electrostatic discharges that can otherwise damage sensitive electronic components.

This multiplexer is widely used in applications such as automatic test equipment, high-speed data acquisition systems, telecommunications, and digital signal processing. Its high-speed operation and differential design make it a perfect fit for clock distribution and data routing applications where signal integrity is paramount.

For designers and engineers looking for a high-speed, reliable, and energy-efficient multiplexer, the SY100EP58VKI from Microchip Technology stands out as a premier choice. Its advanced features and robust design ensure optimal performance in a wide array of electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC CROSSPOINT SW 1 X 2:2 16-SOIC
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
DECODER/DRIVER, LVC/LCX/Z SERIES
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess