EN
  • EN
  • DE

SY100HA643JC-TR

Part No SY100HA643JC-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input ECL
Output TTL
Frequency - Max 160 MHz
Voltage - Supply ±4.2V ~ 5.5V, 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number SY100HA643
Other Names SY100HA643JC TR,SY100HA643JC TR,SY100HA643JCTR,SY100HA643JCTR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269888-SY100HA643JC-TR
Ultra Librarian 3D Model Ultra Librarian SY100HA643JC-TR CAD Model

Description

Microchip Technology's SY100HA643JC-TR: High-Speed 9-Bit Bus Interface Register

The SY100HA643JC-TR is a cutting-edge integrated circuit designed by Microchip Technology, renowned for its commitment to providing high-performance semiconductor products. This 9-bit bus interface register is specifically engineered to cater to the needs of high-speed data transfer applications requiring robust and reliable data handling capabilities.

Key Features

  • 9-Bit Bus Interface: This register comes with a 9-bit width, making it ideal for applications that require a balance between data throughput and pin count.
  • High-Speed Operation: Designed for high-speed operation, the SY100HA643JC-TR ensures rapid data transfer, which is crucial for time-sensitive applications.
  • Differential PECL Inputs and Outputs: The device features Positive Emitter-Coupled Logic (PECL) inputs and outputs, providing high-speed signaling with reduced noise levels.
  • Enhanced Data Retention: The register is equipped with a latch-up feature that helps maintain the integrity of data during transient conditions.
  • Low Power Consumption: Despite its high-speed capabilities, the SY100HA643JC-TR is designed to be energy-efficient, minimizing power consumption in your system.

Applications

The SY100HA643JC-TR is versatile and can be utilized in a variety of applications, including:

  • High-speed data acquisition systems
  • Telecommunications infrastructure
  • Networking equipment
  • Automated test equipment
  • High-frequency clock distribution circuits

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The SY100HA643JC-TR is no exception, undergoing rigorous testing to ensure it performs under the most demanding conditions. Additionally, this product is available in a tape and reel (TR) package, which facilitates automated assembly processes and contributes to the efficiency of high-volume production lines.

Conclusion

With its combination of high-speed data handling, low power consumption, and robust PECL interface, the SY100HA643JC-TR from Microchip Technology is an exceptional choice for designers looking to enhance the performance and reliability of their digital systems. Whether you're dealing with telecommunications, data acquisition, or networking, this bus interface register is engineered to exceed your expectations.

You May Also Be Interested in

Microchip Technology
IC CLK BUFFER 1:2 150MHZ 6DFN / Clock Fanout Buffer (Distribution) IC 1:2 150 MHz 6-UFDFN Exposed Pad
Lowest to $4.4046
Microchip Technology
IC CLK BUFFER 1:1 266MHZ 8SOIC / Clock Buffer/Driver IC 1:1 266 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $15.6410
Microchip Technology
IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Lowest to $14.5523
National Semiconductor (TI)
IC Clock Driver Dual 5MHZ 8-SOIC
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 1: 2 250MHZ 8SOIC
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 18 250MHZ 32TQFP
Lowest to $44.0667
Analog Devices Inc.
IC CLOCK BUFFER 2:8 3.5GHZ 40QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 3.5 GHz 28-VFQFN Exposed Pad
Lowest to $59.7237
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 LVDS 24QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 710 MHz 24-VFQFN Exposed Pad
Lowest to $14.5523
Diodes Incorporated
IC CLK BUFFER 1:5 80MHZ 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 80 MHz 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess