EN
  • EN
  • DE

SY100S834ZG-TR

Part No SY100S834ZG-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Product Status Obsolete
Type Clock Generator
PLL No
Input ECL, PECL
Output Clock
Number of Circuits 1
Divider/Multiplier Yes/No
Voltage - Supply 4.2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SY100S834
Other Names SY100S834ZG TR,SY100S834ZG TR,SY100S834ZGTR,SY100S834ZGTR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269711-SY100S834ZG-TR
Ultra Librarian 3D Model Ultra Librarian SY100S834ZG-TR CAD Model

Description

Product Overview: SY100S834ZG-TR by Microchip Technology

The SY100S834ZG-TR is a high-performance integrated circuit from Microchip Technology, designed to meet the demanding requirements of advanced electronic systems. This versatile component is part of Microchip's SY100S series, which is renowned for its reliability and performance in a wide range of applications.

Key Features

  • High Speed: The SY100S834ZG-TR is engineered for high-speed operations, making it suitable for applications that require quick data processing and transfer.
  • Low Power Consumption: Despite its high-speed capabilities, the device is optimized for low power consumption, contributing to energy-efficient designs.
  • Durability: Built with robust materials and technology, the SY100S834ZG-TR is designed to withstand harsh operating conditions, ensuring long-term reliability.
  • Compact Form Factor: The device comes in a compact package, allowing for space-saving PCB design and integration into various electronic assemblies.

Applications

The SY100S834ZG-TR is ideal for a multitude of applications, including but not limited to:

  • Telecommunications infrastructure
  • High-speed data acquisition systems
  • Automated test equipment
  • Networking equipment
  • Signal processing

Quality and Support

Microchip Technology is committed to providing high-quality products and excellent customer support. The SY100S834ZG-TR is manufactured to stringent quality standards, ensuring that it meets the reliability expectations of today's sophisticated electronic systems. Customers can also benefit from Microchip's comprehensive technical support to streamline the product integration process.

Environmental Compliance

The SY100S834ZG-TR is designed with environmental considerations in mind. It complies with various international standards for environmental safety and hazardous substances, making it a responsible choice for environmentally conscious manufacturers.

In summary, the SY100S834ZG-TR from Microchip Technology is a testament to the company's dedication to innovation and excellence in the semiconductor industry. It offers a blend of high-speed performance, energy efficiency, and durability, making it an essential component for modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess