EN
  • EN
  • DE

SY100S834ZI

Part No SY100S834ZI
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN 3.3V/5V 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Clock Generator
PLL No
Input ECL, PECL
Output Clock
Number of Circuits 1
Differential - Input and Output Yes/Yes
Supply Voltage - Operating 4.2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 047426-SY100S834ZI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100S834ZI CAD Model

Description

Microchip Technology's SY100S834ZI: A High-Performance 3.3V Quint Differential Line Receiver

The SY100S834ZI is a quint differential line receiver designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This integrated circuit is specifically tailored to meet the high-speed and robust performance requirements of demanding applications. It operates with a 3.3V power supply, making it suitable for low-voltage systems while maintaining compatibility with industry standards.

The SY100S834ZI is a part of Microchip's high-speed logic family and is fabricated using advanced CMOS technology to achieve high performance. It features five differential line receivers, each capable of translating differential signals to PECL (Positive Emitter-Coupled Logic) levels. This makes it an excellent choice for interfacing with systems that require high-speed data transmission and precise timing, such as data communication, computing, and telecommunications equipment.

Key Features:

  • High Speed: The device is capable of handling data rates that are essential for high-speed data communication, ensuring minimal signal delay and high throughput.
  • Differential Inputs: The quint differential inputs provide improved noise immunity and signal integrity, which is critical in electrically noisy environments or over long cable runs.
  • PECL Outputs: The outputs are PECL compatible, allowing for easy integration with existing PECL systems or for driving other ECL/PECL logic devices.
  • Power Supply: Designed for a 3.3V supply voltage, the SY100S834ZI offers a power-efficient solution without sacrificing performance.
  • Temperature Range: The device is specified to operate over the industrial temperature range, ensuring reliable performance under varying environmental conditions.

The SY100S834ZI is available in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint while allowing for adequate heat dissipation. Its robust design and high level of integration make it a versatile component for a wide range of high-speed digital systems. With Microchip's commitment to quality and long-term availability, the SY100S834ZI is a reliable choice for system designers looking to enhance their data receiver capabilities.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the Microchip Technology website or contact their support team for technical assistance.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess