EN
  • EN
  • DE

SY100S838ZC

Part No SY100S838ZC
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN 3.3V/5V 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Clock Generator IC 1GHz 1 20-SOIC (0.295", 7.50mm Width)
Manufacturer Microchip Technology
Series Precision Edge®
Package Tube
Operating Temperature Range 0°C ~ 85°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name SY100S838
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 38
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935765-SY100S838ZC
Ultra Librarian 3D Model Ultra Librarian SY100S838ZC CAD Model

Description

Introducing the SY100S838ZC from Microchip Technology

The SY100S838ZC is a state-of-the-art integrated circuit designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive portfolio of semiconductor products and is tailored to meet the high-performance demands of today's advanced electronic systems.

Key Features

  • High Speed: The SY100S838ZC is built for speed, making it an ideal choice for applications requiring fast signal processing and high data throughput.
  • Low Power Consumption: Despite its high-speed capabilities, this device is engineered to consume minimal power, which helps in extending the battery life of portable applications and reducing the overall energy cost for systems.
  • Robust Design: Microchip Technology is known for its reliability, and the SY100S838ZC is no exception. It is designed to withstand harsh industrial environments and provide consistent performance over a wide range of temperatures.
  • Versatility: This product can be used in a variety of applications, including but not limited to telecommunications, data communications, and complex computing systems.

Technical Specifications

The SY100S838ZC boasts an impressive array of technical specifications that make it a versatile component for many circuits. It operates at a voltage range that accommodates standard industrial levels, providing flexibility in system design. Furthermore, it comes in a package that is both space-efficient and compatible with standard PCB manufacturing processes.

Applications

Due to its high-speed performance and reliability, the SY100S838ZC is suitable for use in a range of high-tech applications. These include but are not limited to:

  • High-speed data transmission systems
  • Signal processing units
  • Networking and telecommunications equipment
  • Aerospace and defense electronics
  • Automotive electronics systems

With the SY100S838ZC, Microchip Technology provides designers and engineers with a reliable and efficient solution for their most demanding electronic projects. This product exemplifies Microchip's commitment to delivering high-quality components that drive innovation and enable the development of cutting-edge technology.

You May Also Be Interested in

Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess