EN
  • EN
  • DE

SY10E016JC

Part No SY10E016JC
Manufacturer Microchip Technology
Catalog Logic - Counters, Dividers
Description IC UPCOUNTER 8BIT SYNC 28-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 8
Reset Asynchronous
Timing Synchronous
Count Rate 900MHz
Trigger Type Positive Edge
Supply Voltage - Operating 4.2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.5x11.5)
Win Source Part Number 141024-SY10E016JC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10E016JC CAD Model

Description

Microchip Technology's SY10E016JC: A High-Speed 5V ECL Differential Receiver/Driver

The SY10E016JC from Microchip Technology is a versatile and high-performance differential receiver/driver designed for applications that demand high-speed data transmission and reception. This device operates within the 5V ECL (Emitter Coupled Logic) family, making it suitable for interfacing with ECL systems or acting as a bridge to translate signals to other logic families.

Key Features:

  • High-Speed Operation: The SY10E016JC is capable of handling fast signal transitions, making it ideal for high-speed data communications and processing applications.
  • Differential Design: Its differential nature allows the SY10E016JC to suppress common-mode noise, ensuring signal integrity and improving the reliability of data transmission.
  • Flexible Voltage Range: It can be powered by a 5V supply voltage, which is compatible with standard ECL operating voltages, providing ease of integration into existing systems.
  • Multiple Logic Functions: This component supports various logic functions, enabling it to be used in a wide array of digital applications.
  • Industry Standard Package: The SY10E016JC is offered in a JC-type PLCC (Plastic Leaded Chip Carrier) package, which is known for its reliability and ease of handling during PCB assembly.

Applications:

The SY10E016JC is suitable for a range of high-speed digital applications, including but not limited to:

  • Telecommunications
  • Automated Test Equipment (ATE)
  • High-speed Data Acquisition Systems
  • Pulse and Clock Distribution Networks

Product Specifications:

Parameter Value Supply Voltage (V<sub>CC) 5V ±5% Operating Temperature Range 0°C to +70°C Package Type 28-Lead PLCC (JC)

With its robust design, the SY10E016JC from Microchip Technology is a reliable choice for designers looking to leverage high-speed differential signaling in their digital systems. Its industry-standard packaging and compatibility with ECL logic levels ensure that it can be easily incorporated into a variety of applications, making it a versatile component for any high-speed digital circuit.

You May Also Be Interested in

Texas Instruments
IC DECADE COUNTER/DIVIDER 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014
Texas Instruments
IC COUNTER BINARY 4BIT 16SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 14BIT 16SSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SSOP
Lowest to $0.4890
Texas Instruments
IC COUNTER DECADE 4BIT 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014
Texas Instruments
IC COUNTER BINARY 3ST 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Texas Instruments
IC COUNTER BINARY 4BIT 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Lowest to $0.7303
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16TSSOP
Lowest to $0.9314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess