EN
  • EN
  • DE

SY10E104JY

Part No SY10E104JY
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE AND/NAND QUINT 28-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type AND/NAND Gate
Number of Circuits 5
Number of Inputs 10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input No
Output Type Differential
Supply Voltage - Operating 4.2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.5x11.5)
Win Source Part Number 047427-SY10E104JY
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10E104JY CAD Model

Description

The SY10E104JY is a high-speed, low-power quad 2-input multiplexer designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is a part of Microchip's SY10E series, which is renowned for its performance in demanding applications requiring high speed and minimal power consumption.

Key Features

  • High-Speed Operation: The SY10E104JY operates at exceptional speeds, making it suitable for high-performance systems that require rapid data processing and throughput.
  • Low Power Consumption: Despite its speed, the device maintains a low power profile, ensuring efficiency and reducing thermal output, which is critical in dense electronic designs.
  • Multiple Supply Voltages: It is compatible with multiple supply voltages, offering flexibility in various system designs and applications.
  • Differential Inputs and Outputs: The device features differential inputs and outputs, which provide improved noise immunity and allow for longer cable runs without signal degradation.

Applications

The SY10E104JY is versatile and can be used in a wide array of applications, including but not limited to:

  • High-speed communication systems
  • Automated test equipment
  • Precision data acquisition
  • Signal gating and routing

Technical Specifications

With its advanced technical specifications, the SY10E104JY ensures reliable performance for critical applications:

  • Package: The device comes in a robust and compact package, ideal for space-constrained applications.
  • Temperature Range: It operates over an extended temperature range, making it suitable for industrial environments.
  • Quality and Reliability: As with all Microchip products, the SY10E104JY is designed to meet high standards of quality and reliability.

Conclusion

The SY10E104JY from Microchip Technology is a testament to the company's commitment to providing high-quality, high-performance components for the electronics industry. Whether for data communications, industrial applications, or precision instrumentation, this quad 2-input multiplexer stands out as a reliable choice for designers and engineers seeking to optimize their systems for speed and efficiency.

You May Also Be Interested in

ON Semiconductor
IC GATE OR/NOR ECL 4INPUT 8TSSOP
Lowest to $6.6966
Nexperia USA Inc.
IC CONFIG MULTI-FUNC GATE 8TSSOP / Configurable Multiple Function Configurable 1 Circuit 4 Input 8-TSSOP
Lowest to $0.5116
ON Semiconductor
INVERTER / Configurable Circuit Input
Lowest to $0.3538
Texas Instruments
IC BUFFER INVERTER 10BIT 24TSSOP
Need more? Email Us
ON Semiconductor
INVERTER, TTL, PDSO14 / Configurable Circuit Input
Lowest to $1.5465
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $1.0095
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $1.6817
ON Semiconductor
INVERTER/BUFFER, 10K SERIES, ECL / Configurable Circuit Input
Lowest to $2.2014
Texas Instruments
IC DUAL AND-ORINV GATE 14-SOIC / AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC
Lowest to $0.4935

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3040 $65.2160
9+ $13.3784 $120.4056
14+ $12.9603 $181.4442
19+ $12.5421 $238.2999
24+ $12.1240 $290.9760
32+ $10.8697 $347.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess