EN
  • EN
  • DE

SY10E107JZ

Part No SY10E107JZ
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description QUINT 2-INPUT XOR/XNOR GATE | IC GATE XOR/XNOR QUINT 28-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Logic Type XOR/XNOR Gate
Number of Inputs 10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input No
Output Type Differential
Supply Voltage (V) 4.2V ~ 5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.48x11.48)
Family Part Number 10E107
Manufacturer Pack Quantity 38
MSL Level 2 (1 Year)
Win Source Part Number 1262923-SY10E107JZ
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10E107JZ CAD Model

Description

The SY10E107JZ from Microchip Technology is a high-speed, quint (5-bit) differential line receiver designed for microprocessor or memory interfacing and other high-speed, wide bandwidth applications. As a part of Microchip's high-performance ECLinPS MAX™ family, this device is optimized for ultra-fast signal processing in complex digital systems.

Key Features

  • High-Speed Performance: The SY10E107JZ operates at exceptional speeds, making it suitable for applications where timing is critical. This device can handle data rates that push the boundaries of conventional line receivers, ensuring that your system can maintain high throughput and efficiency.
  • Low Power Consumption: Despite its high-speed capabilities, the SY10E107JZ maintains a low power profile, which is crucial for minimizing heat generation and power usage in dense electronic environments.
  • Differential Inputs and Outputs: This feature provides noise immunity and allows for longer cable runs, which is essential for maintaining signal integrity over distances and in electrically noisy environments.
  • Multiple Power Options: The device supports both a single 5V supply and a dual ±4.2V supply, offering flexibility in different system power schemes and simplifying integration into a variety of designs.
  • Compatibility: The SY10E107JZ is fully compatible with industry standards, ensuring easy integration into existing systems without the need for significant redesigns or compatibility workarounds.

Applications

The versatility of the SY10E107JZ makes it ideal for a range of applications, including:

  • High-speed data communication systems
  • Automated test equipment
  • High-frequency clock distribution networks
  • Backplane interconnects
  • High-speed memory interfacing

Overall, the Microchip Technology SY10E107JZ is a robust and reliable choice for systems that require high-speed data handling capabilities without compromising on power efficiency or signal integrity. Its adaptability and performance make it a standout component for any cutting-edge digital application.

You May Also Be Interested in

ON Semiconductor
INVERTER / Configurable Circuit Input
Lowest to $0.3538
ON Semiconductor
INVERTER, TTL, PDSO14 / Configurable Circuit Input
Lowest to $1.5465
NXP / Nexperia
IC DUAL AND-OR GATE 14-SOIC / AND/OR Gate Configurable 2 Circuit 10 Input (3, 3, 2, 2) Input 14-SO
Lowest to $0.0982
Texas Instruments
IC INVERTER 8-INPUT 20SSOP / Configurable Circuit Input
Lowest to $0.8802
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
ON Semiconductor
INVERTER/BUFFER, 10K SERIES, ECL / Configurable Circuit Input
Lowest to $2.2014
ON Semiconductor
IC AND/NAND QUAD 2INP ECL 32LQFP
Lowest to $12.7650
ON Semiconductor
IC GATE CONFIG MULTIFUNC 6-ULLGA
Lowest to $1.1977
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess