EN
  • EN
  • DE

SY10EL16VAZC

Part No SY10EL16VAZC
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 8-SOIC  /  Differential Receiver IC 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 10EL
Package Tube
Product Status Obsolete
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EL16
Standard Package 95
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256377-SY10EL16VAZC
Ultra Librarian 3D Model Ultra Librarian SY10EL16VAZC CAD Model

Description

Microchip Technology's SY10EL16VAZC: High-Speed Differential Receiver

The SY10EL16VAZC from Microchip Technology is a precision, high-speed differential receiver designed to provide exceptional performance in demanding applications. This device is part of Microchip's high-performance ECLinPS MAX™ family, offering a perfect solution for systems requiring ultra-fast data transmission and minimal signal skew.

Constructed with advanced silicon-gate CMOS technology, the SY10EL16VAZC ensures reliable operation with a differential input threshold that remains stable across a wide range of input conditions. This makes it an ideal choice for high-frequency clock distribution and data communication in telecommunications, computing, and industrial environments.

Key Features:

  • High-Speed Operation: This component is capable of handling data rates that are essential for modern digital communication systems.
  • Differential Design: The differential inputs provide improved noise immunity, making the device suitable for environments with high electromagnetic interference (EMI).
  • Power Supply: The SY10EL16VAZC operates from a 5V ±10% power supply, ensuring compatibility with a wide range of digital systems.
  • Temperature Range: With an industrial operating temperature range, this device can function reliably in a variety of challenging conditions.
  • Package: The product is available in a compact 8-pin SOIC package, minimizing board space and facilitating ease of design.

The SY10EL16VAZC also features an internal 75kΩ input pull-down resistors and a Q output that will default to a logic low state when the inputs are left open. This thoughtful design consideration enhances the usability of the device in complex circuit configurations.

In summary, Microchip Technology's SY10EL16VAZC stands out as a robust and reliable component for applications that cannot compromise on speed or signal integrity. With its high-speed capabilities, differential input structure, and stable performance across a range of conditions, this differential receiver is an excellent choice for designers looking to optimize their high-speed digital systems.

You May Also Be Interested in

Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess