EN
  • EN
  • DE

SY10EL16VDZG

Part No SY10EL16VDZG
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 3.3/5V 16-SOIC  /  Differential Receiver IC 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 10EL
Package Tube
Product Status Obsolete
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 10EL16
Other Names SY10EL16VDZG,-576-3569-5,576-3569-5
Standard Package 48
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256386-SY10EL16VDZG
Ultra Librarian 3D Model Ultra Librarian SY10EL16VDZG CAD Model

Description

Microchip Technology's SY10EL16VDZG: A High-Performance Differential Receiver

The SY10EL16VDZG from Microchip Technology is a state-of-the-art differential receiver designed for high-speed digital data processing and communication applications. This precision device is part of Microchip's high-performance ECL (Emitter Coupled Logic) product line, which is renowned for its speed and reliability in demanding environments.

Constructed with advanced silicon-gate CMOS technology, the SY10EL16VDZG offers a robust differential input structure that provides a high degree of noise immunity and minimizes the risk of erroneous data reception. It is capable of translating ECL logic levels to CMOS logic levels, making it an ideal interface between systems operating at different voltage standards.

Key Features of SY10EL16VDZG

  • High-Speed Performance: The device is optimized for exceptional performance with a typical propagation delay of only 350ps, ensuring rapid data processing and communication.
  • Differential Input: The SY10EL16VDZG's differential input accepts ECL level signals, providing superior noise immunity compared to single-ended receivers.
  • CMOS/TTL Output: Outputs are CMOS and TTL compatible, allowing for easy integration with a wide variety of digital systems.
  • Power Supply Flexibility: It operates from a 3.3V or 5V power supply, providing versatility for different system requirements.
  • Temperature Range: With an operating temperature range from -40°C to +85°C, it is suitable for industrial applications that may be exposed to harsh conditions.

Designed with a small footprint, the SY10EL16VDZG comes in a compact 8-pin SOIC package, which conserves valuable board space without compromising on performance. Its power-down feature further ensures minimal power consumption when the device is not in active use.

Whether it's for high-speed data acquisition, telecommunications, or computing applications, the SY10EL16VDZG is an excellent choice for designers seeking a reliable and efficient differential receiver. With Microchip Technology's commitment to quality, this component is manufactured to the highest standards, ensuring both durability and optimal performance in your electronic designs.

You May Also Be Interested in

Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess