EN
  • EN
  • DE

SY10EL32VZG

Part No SY10EL32VZG
Manufacturer Microchip Technology
Catalog Logic - Counters, Dividers
Description 5V/3.3V ÷ 2 DIVIDER | IC DIVIDER /2 5V/3.3V 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Logic Type Divide-by-2
Direction Up
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 3GHz
Trigger Type Positive, Negative
Supply Voltage (V) 3.3V ~ 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 10EL32
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1262950-SY10EL32VZG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10EL32VZG CAD Model

Description

Microchip Technology's SY10EL32VZG: A High-Speed Differential Receiver

The SY10EL32VZG is a precision, high-speed differential receiver designed by Microchip Technology to meet the stringent requirements of today's high-speed data communication and data processing applications. This device is part of the Microchip's high-performance ECL (Emitter Coupled Logic) product line, which is renowned for its speed and reliability.

Key Features

  • High-Speed Performance: The SY10EL32VZG is capable of handling data rates that are essential for modern digital communication systems. It is designed to operate at exceptionally high speeds, making it suitable for applications that require rapid data transmission.
  • Differential Design: With its differential input and output structure, the SY10EL32VZG provides improved noise immunity and signal integrity, which is critical for maintaining the integrity of high-speed signals.
  • Low Power Consumption: Despite its high-speed capabilities, the device is engineered to be power-efficient, minimizing power consumption without compromising performance.
  • Flexible Power Supply: The SY10EL32VZG can operate with a wide range of power supplies, from -4.2V to -5.5V, providing flexibility in various system design configurations.
  • Temperature Range: It is designed to work within an extended industrial temperature range, ensuring reliable operation under varying environmental conditions.

Applications

The SY10EL32VZG is ideal for use in a variety of high-speed applications, including:

  • Automated Test Equipment (ATE)
  • High-speed data acquisition and generation systems
  • High-frequency clock distribution networks
  • Communication infrastructure
  • Backplane interconnects

Product Specifications

The SY10EL32VZG is offered in a compact 16-pin SOIC package, which is suitable for space-constrained applications. It also features a flow-through pinout that simplifies PCB layout and reduces signal crosstalk, thereby enhancing overall system performance. The product is fully RoHS compliant and is manufactured to the highest quality standards, ensuring reliability and performance consistency.

With its combination of high-speed operation, differential design, and power efficiency, the SY10EL32VZG from Microchip Technology stands out as a superior choice for engineers looking for a reliable differential receiver for their high-performance applications.

You May Also Be Interested in

Texas Instruments
IC 4BIT SYNC BINRY COUNTR16TSSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Lowest to $0.2867
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16TSSOP
Lowest to $0.9314
Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $8.4695
Texas Instruments
IC COUNTER BINARY 3ST 16-DIP / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP
Lowest to $0.7510
Texas Instruments
IC SYNC UP/DWN BIN COUNTR 16SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Lowest to $0.7303
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8522 $58.2264
30+ $3.9813 $119.4390
45+ $3.8577 $173.5965
62+ $3.7330 $231.4460
81+ $3.6082 $292.2642
108+ $3.2352 $349.4016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess