EN
  • EN
  • DE

SY10ELT23ZI

Part No SY10ELT23ZI
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR DUAL 3.3V 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal PECL
Output Signal TTL
Output Type Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 133064-SY10ELT23ZI
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10ELT23ZI CAD Model

Description

Microchip Technology's SY10ELT23ZI: High-Speed Differential PECL-to-TTL Translator

The SY10ELT23ZI is a cutting-edge integrated circuit from Microchip Technology, designed for high-speed digital interfacing applications. This differential PECL-to-TTL translator is a pivotal component in systems that require the conversion of differential PECL (Positive Emitter Coupled Logic) levels to TTL (Transistor-Transistor Logic) signal levels.

Key Features of the SY10ELT23ZI

  • High-Speed Operation: The SY10ELT23ZI is capable of handling high-speed signals, making it suitable for telecommunication, data communication, and high-speed computer applications.
  • Differential PECL Inputs: This device is designed to accept PECL input levels, which are known for their low noise characteristics and high switching speeds.
  • TTL Outputs: The translator converts the PECL input levels to TTL-compatible outputs, allowing for seamless integration with TTL-based logic circuits.
  • Power Supply: The device operates from a 5V ±10% supply, which is standard for TTL logic, ensuring easy compatibility with existing power supplies in TTL systems.
  • Temperature Range: The SY10ELT23ZI is specified to operate over the full industrial temperature range, making it reliable in various harsh environmental conditions.
  • Package Options: Available in a compact 8-pin SOIC package, it is suitable for space-constrained applications.

Applications

The SY10ELT23ZI is particularly useful in applications that bridge systems utilizing PECL and TTL logic levels. It is ideal for:

  • High-speed data transmission systems
  • Telecommunications interfaces
  • Networking equipment
  • Signal conversion in mixed-technology environments

Quality and Reliability

Microchip Technology is known for its commitment to quality and the SY10ELT23ZI is no exception. It is manufactured to the highest standards, ensuring reliable performance in a wide array of applications. Whether you are designing a new system or upgrading an existing one, the SY10ELT23ZI provides a seamless and reliable solution for converting PECL signals to TTL levels.

For detailed specifications, application notes, and additional resources, visit the Microchip Technology website or contact their customer support for personalized assistance.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1237
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT26
Lowest to $0.1448
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 20TSSOP
Lowest to $1.8903
Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $93.8438
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 50Mbps 6-XSON, SOT886 (1.45x1)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess