EN
  • EN
  • DE

SY10ELT28KG

Part No SY10ELT28KG
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8MSOP  /  Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 10ELT
Package Tube
Product Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal TTL, PECL
Output Signal PECL, TTL
Output Type Differential
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 10ELT28
Other Names 576-2032-5,SY10ELT28KG
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256128-SY10ELT28KG
Ultra Librarian 3D Model Ultra Librarian SY10ELT28KG CAD Model

Description

Microchip Technology SY10ELT28KG Product Overview

The SY10ELT28KG from Microchip Technology is a high-performance, fully differential data and clock D flip-flop designed for use in communication and data processing applications. This integrated circuit is part of Microchip's extensive range of semiconductor solutions, offering advanced features and specifications that cater to the needs of modern electronic systems.

Key Features

  • Technology: The SY10ELT28KG is built on advanced silicon-gate CMOS technology, ensuring low power consumption while maintaining high-speed operation.
  • Functionality: This device is a differential data, edge-triggered flip-flop, which means it captures data on the rising edge of the clock signal, providing precise timing control and data synchronization.
  • Performance: With a typical operating frequency of up to 3 GHz, the SY10ELT28KG is suitable for high-speed applications that require rapid data processing and clock management.
  • Voltage Range: It operates over a wide voltage range, accommodating various system requirements and ensuring compatibility with different logic levels.
  • Output Capability: The device features 800mV typical output swing, which allows for a robust signal transmission over long distances or through noisy environments.
  • Package: Available in a compact 32-lead LQFP package, the SY10ELT28KG saves valuable board space while providing excellent thermal performance.

Applications

The SY10ELT28KG is versatile and can be used in a variety of applications, including:

  • High-speed data communication systems
  • Data acquisition and processing equipment
  • Test and measurement instruments
  • Networking and telecommunication infrastructure
  • Signal integrity and conditioning applications

Quality and Reliability

Microchip Technology is committed to providing high-quality products. The SY10ELT28KG is manufactured to stringent standards, ensuring reliability and performance consistency for critical applications. With Microchip's reputation in the industry, users can trust the SY10ELT28KG for their high-speed digital design needs.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $6.1119
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.2330
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 48SSOP
Lowest to $3.1303
Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.3068
ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 12UQFN / Voltage Level Translator Bidirectional 4 Circuit 1 Channel 140Mbps 12-UQFN (1.7x2)
Lowest to $0.9805
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $14.6893

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess