EN
  • EN
  • DE

MAX6950CEE+T

Part No MAX6950CEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DRVR DSPL LED SRL 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Display Type LED
Configuration 7 Segment
Interface 3-Wire Serial
Digits or Characters 5 Digits
Operating Supply Current 10mA
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 16-QSOP-EP
Win Source Part Number 706189-MAX6950CEE+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6950
Introduction Date December 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6950CEE+T CAD Model

Description

Maxim Integrated MAX6950CEE+T LED Display Driver

The MAX6950CEE+T from Maxim Integrated is a sophisticated and versatile LED display driver designed to manage common-cathode 7-segment numeric LED digits or discrete LEDs through a serial interface. This compact, high-quality driver is ideal for applications requiring dynamic display capabilities with minimal wiring complexity, such as handheld devices, panel meters, and set-top boxes.

One of the standout features of the MAX6950CEE+T is its built-in multiplex scan circuitry, which allows it to drive up to 5 7-segment digits or 40 individual LEDs. The device operates from a 2.7V to 5.5V supply voltage, making it suitable for both battery-powered and line-powered applications. Its integrated BCD code-B decoder facilitates direct display of the digits 0-9 with minimal processor overhead.

The driver's serial interface is compatible with SPI, QSPI, and MICROWIRE protocols, enabling easy communication with a wide range of microcontrollers. Additionally, the MAX6950CEE+T offers individual digit and segment control, providing the flexibility to create a variety of font styles and custom characters.

Other notable features of the MAX6950CEE+T include:

  • Digit and segment drivers with low on-resistance, resulting in better brightness and lower power consumption.
  • Digit-by-digit control of blink rate and duty cycle, which can be used to create attention-grabbing visual effects.
  • Integrated multiplex scan circuitry, reducing the need for external components.
  • Thermal shutdown and overvoltage protection, ensuring reliability and longevity of the device.

This driver comes in a compact 16-pin QSOP package, providing a space-saving solution for PCB designs. The MAX6950CEE+T is also available in tape and reel form, denoted by the '+T' suffix, which facilitates automated assembly processes for high-volume production.

With its combination of ease of use, low power consumption, and robust feature set, the MAX6950CEE+T is an excellent choice for designers looking to create sophisticated LED displays with minimal hassle.

You May Also Be Interested in

ON Semiconductor
IC DRVR LCD DISPLAY 48QFP / Driver 48-QFP (14x14)
Need more? Email Us
Freescale Semiconductor - NXP
LCD DRIVER / LCD Driver 40-VSO
Lowest to $25.9634
ON Semiconductor
IC DRVR 7 SEGMENT 16SOIC / LCD Driver 16-SOIC
Lowest to $0.6518
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $43.0147
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED FFC / Driver
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48TQFP / LCD Driver 48-TQFP (7x7)
Lowest to $5.8209
ON Semiconductor
IC DRVR DISPLAY LSI MFP30S / LCD Driver 30-MFP-SDJ
Lowest to $45.9136

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess