EN
  • EN
  • DE

SY10EP08VKC-TR

Part No SY10EP08VKC-TR
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE XOR/XNOR 3.3V/5V 8-MSOP  /  XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Microchip Technology
Series 10EP
Package Tape & Reel (TR)
Logic Type XOR/XNOR Gate
Number of Circuits 1
Number of Inputs 2 Input (1, 1)
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 10EP08
Other Names SY10EP08VKC TR,SY10EP08VKC TR,SY10EP08VKCTR,SY10EP08VKCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258260-SY10EP08VKC-TR
Ultra Librarian 3D Model Ultra Librarian SY10EP08VKC-TR CAD Model

Description

Microchip Technology's SY10EP08VKC-TR: A High-Performance Logic Gate Solution

The SY10EP08VKC-TR is a state-of-the-art logic gate product from Microchip Technology, designed to cater to the demanding requirements of high-speed digital systems. This advanced component is part of Microchip's EP (Enhanced Performance) series, which is renowned for delivering exceptional performance with a focus on speed and power efficiency.

Key Features of SY10EP08VKC-TR

  • High-Speed Performance: The device is capable of operating at very high frequencies, making it suitable for applications that require rapid signal processing and minimal propagation delay.
  • Differential Design: It features a differential PECL (Positive Emitter Coupled Logic) input and output structure, providing improved noise immunity and signal integrity over single-ended logic designs.
  • Low Power Consumption: Despite its high-speed capabilities, the SY10EP08VKC-TR is designed to be power-efficient, which is critical for minimizing heat generation and power usage in densely packed electronic systems.
  • Broad Voltage Range: The device supports a wide range of supply voltages, offering flexibility in various system designs and ensuring compatibility with different logic levels.
  • Temperature Resilience: It is built to perform reliably across a broad temperature range, making it suitable for industrial and automotive applications where environmental conditions can be harsh.

Applications

The SY10EP08VKC-TR is an ideal choice for a variety of high-speed digital applications, including:

  • Automotive electronics
  • Communication infrastructure
  • Data processing units
  • High-frequency test and measurement equipment
  • Server and networking hardware

Product Reliability and Packaging

Encased in a robust surface-mount package, the SY10EP08VKC-TR is designed for automated assembly processes and is available in tape and reel packaging for efficient handling and manufacturing throughput. Microchip Technology's commitment to quality ensures that each device meets stringent industry standards for reliability and performance.

With its combination of high-speed operation, power efficiency, and versatile application potential, the SY10EP08VKC-TR from Microchip Technology stands out as a superior logic gate solution for designers and engineers looking to push the boundaries of their digital systems.

You May Also Be Interested in

ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $0.9714
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Need more? Email Us
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Need more? Email Us
Nexperia USA Inc.
IC CONFIG MULTI-FUNC GATE 8TSSOP / Configurable Multiple Function Configurable 1 Circuit 4 Input 8-TSSOP
Lowest to $0.5116
ON Semiconductor
IC GATE OR/NOR ECL 4INP 5V 8SOIC
Lowest to $6.8965
Texas Instruments
IC INVERTER 8-INPUT 20SSOP / Configurable Circuit Input
Lowest to $0.8802
ON Semiconductor
IC AND/NAND QUAD 2INP ECL 32LQFP
Lowest to $12.7650
Microchip Technology
IC GATE AND/NAND DIFF 2INP 8SOIC
Need more? Email Us
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8TSSOP
Lowest to $9.2285

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess