EN
  • EN
  • DE

DRV2605YZFT

Part No DRV2605YZFT
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC ERM/LRA HAPTIC DRIVER 9DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Motor Type - AC, DC ERM, LRA
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications Haptic Feedback
Supply Voltage - Operating 2.5 V to 5.5 V
Voltage - Load 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 9-DSBGA
Win Source Part Number 1034108-DRV2605YZFT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DRV2605YZFT CAD Model

Description

DRV2605YZFT Haptic Driver from Texas Instruments

The DRV2605YZFT is a state-of-the-art haptic driver for tactile feedback from Texas Instruments. This advanced piece of technology is designed to provide a highly immersive user experience for a variety of applications, including smartphones, wearables, gaming devices, and other consumer electronics that require tactile feedback.

At the heart of the DRV2605YZFT is a smart interface that supports a wide range of haptic and audio actuator types, including Eccentric Rotating Mass (ERM) motors and Linear Resonant Actuators (LRAs). This versatility ensures that designers can create nuanced and dynamic haptic effects tailored to their specific needs.

One of the key features of this driver is its built-in library of over 100 distinct haptic effects, which simplifies the design process by eliminating the need for custom haptic waveforms. This library, licensed from Immersion Corporation, can be easily accessed via an I2C compatible interface, making it straightforward for designers to integrate the DRV2605YZFT into their systems.

The device also boasts a real-time playback mode, which allows for the streaming of haptic effects from a host processor. This feature is critical for applications that require synchronization with audio or visual cues, providing an enhanced multi-sensory experience.

Energy efficiency is another hallmark of the DRV2605YZFT. The driver includes an automatic overdrive and braking function that optimizes actuator performance, reducing power consumption and extending battery life in portable devices. Moreover, its smart loop architecture ensures reliable and consistent haptic feedback, adapting to various conditions such as temperature changes or battery voltage variations.

For ease of integration, Texas Instruments provides extensive technical support for the DRV2605YZFT, including application notes, development tools, and reference designs. This support, combined with the device's compact footprint in a 4mm x 4mm QFN package, makes it an excellent choice for designers looking to enhance the user experience with high-quality haptic feedback.

You May Also Be Interested in

Zhejiang Xinmai Technology Co., Ltd
SSOP-10 Motor Drivers, Controllers RoHS
Lowest to $0.4399
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Lowest to $39.7274
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us
Infineon Technologies
SPI DSO-36 Gate Drivers RoHS
Lowest to $163.4329
Infineon Technologies
SPI DSO-12 Gate Drivers RoHS
Lowest to $10.1866
Toshiba Semiconductor and Storage
VQFN-48-EP(7x7) Motor Drivers, Controllers RoHS
Lowest to $1.2224
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4468 $50.6380
85+ $1.1871 $100.9035
135+ $1.1500 $155.2500
180+ $1.1129 $200.3220
235+ $1.0758 $252.8130
315+ $0.9646 $303.8490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,353 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess