EN
  • EN
  • DE

SY10EP89VKC

Part No SY10EP89VKC
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRVR COAX CABLE 3.3V/5V 8MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Drivers/Receivers 2/0
Supply Voltage - Operating 3.3V, 5V
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1104440-SY10EP89VKC
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SY10EP89VKC CAD Model

Description

The SY10EP89VKC is a precision-engineered integrated circuit from the reputable Microchip Technology. Designed to cater to the demanding needs of high-speed digital systems, this ECL/PECL Differential Receiver/Driver is a versatile component that provides exceptional performance and reliability.

This device is a part of Microchip's high-speed logic series and is capable of handling data rates beyond 3GHz, which makes it an ideal choice for applications that require rapid data processing and transmission. The SY10EP89VKC comes in a compact 8-pin SOIC package, allowing for efficient use of PCB space without sacrificing performance.

Key Features:

  • High-Speed Performance: With the ability to support data rates in excess of 3GHz, the SY10EP89VKC is optimized for high-speed applications, ensuring minimal signal delay and high data integrity.
  • Differential Design: The differential inputs and outputs provide improved noise immunity, which is critical in environments with high electrical interference, making it suitable for use in industrial and communication systems.
  • Flexible Power Supply: It operates with a wide range of supply voltages from –4.2V to –5.5V, offering designers flexibility in different system voltage environments.
  • Temperature Range: The device is designed to perform reliably over an industrial temperature range of -40°C to +85°C, ensuring consistent operation even in extreme conditions.
  • Compatibility: The SY10EP89VKC is compatible with both ECL and PECL logic families, allowing for easy integration into existing systems without the need for additional logic level translation.

Whether you're developing advanced computing systems, high-speed networking equipment, or precision telecommunications hardware, the Microchip Technology's SY10EP89VKC offers the performance and reliability required to meet the challenges of modern digital applications. Its robust design and compatibility with ECL/PECL standards make it a valuable component in any high-speed digital design.

For detailed technical specifications, application notes, and support documentation, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3194 $58.5134
27+ $4.3647 $117.8469
41+ $4.2282 $173.3562
57+ $4.0919 $233.2383
73+ $3.9556 $288.7588
98+ $3.5463 $347.5374
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,400 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess