EN
  • EN
  • DE

SY10EP89VZGTR

Part No SY10EP89VZGTR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRVR COAX CABLE 3.3V/5V 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Number of Drivers/Receivers 2/0
Supply Voltage - Operating 3.3V, 5V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 052531-SY10EP89VZGTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10EP89VZGTR CAD Model

Description

The SY10EP89VZGTR is a high-performance, precision integrated circuit from the renowned manufacturer Microchip Technology. This device is part of the ECLinPS MAX™ family, which is known for its exceptionally fast edge rates and signal integrity. It is designed to meet the rigorous demands of high-speed communication and signal processing applications.

Key Features

  • High-Speed Operation: The SY10EP89VZGTR is capable of operating at very high frequencies, which makes it suitable for applications that require fast signal transmission and minimal propagation delay.
  • Differential PECL Outputs: The device features positive emitter-coupled logic (PECL) outputs, providing differential signaling that enhances noise immunity and improves signal integrity over long distances and in electrically noisy environments.
  • Voltage Translation: This IC is capable of translating TTL, CMOS, or LVTTL input logic levels to PECL output levels, offering versatility in interfacing with different logic families.
  • Power Supply Flexibility: It operates with a wide range of power supplies, from 3.0V to 5.5V, allowing it to be used in various system voltage environments.
  • Temperature Range: The SY10EP89VZGTR is designed to work within an industrial temperature range, ensuring reliable performance under extreme conditions.
  • Package: It comes in a compact surface-mount package, specifically a 20-lead TSSOP, which is ideal for space-constrained applications.

Applications

The SY10EP89VZGTR is ideally suited for a broad array of applications, including but not limited to:

  • High-speed data communications
  • Automated test equipment
  • Pulse and signal generation
  • Backplane interfacing
  • Clock distribution networks

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY10EP89VZGTR is no exception. It is manufactured using advanced techniques to ensure high reliability and performance consistency. The device undergoes rigorous testing and quality control measures to meet the high standards expected by industry professionals.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess