EN
  • EN
  • DE

SY10H641AJC

Part No SY10H641AJC
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description SINGLE SUPPLY 1:9 PECL-TO-TTL | IC CLK BUFFER 1:9 80MHZ 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Fanout Buffer (Distribution)
Input PECL
Output TTL
Frequency - Max 80MHz
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.48x11.48)
Family Part Number SY10H641
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1262988-SY10H641AJC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10H641AJC CAD Model

Description

Product Overview: SY10H641AJC from Microchip Technology

The SY10H641AJC is a high-performance, precision integrated circuit from Microchip Technology, tailored for demanding digital applications. This device is part of Microchip's extensive portfolio of semiconductor solutions, known for their quality, reliability, and cutting-edge performance.

Key Features

  • High-Speed Operation: Engineered for rapid signal processing, the SY10H641AJC is ideal for applications requiring quick data throughput and minimal latency.
  • Advanced Technology: Built using advanced semiconductor technology, this product delivers consistent performance and robust operation.
  • Low Power Consumption: Despite its high-speed capabilities, it is designed to be energy-efficient, helping to reduce power requirements and heat generation in your system.
  • Compatibility: The SY10H641AJC is designed to be compatible with a wide range of other components and systems, ensuring seamless integration into your existing designs.

Applications

The SY10H641AJC is versatile and can be employed in various high-speed digital systems. Its robust performance makes it suitable for:

  • Telecommunications infrastructure
  • Data center servers and networking equipment
  • High-performance computing platforms
  • Industrial automation systems
  • Medical electronics requiring precise and reliable operation

Quality and Support

Microchip Technology is committed to delivering high-quality products. The SY10H641AJC has undergone rigorous testing to meet stringent industry standards. Additionally, Microchip provides comprehensive technical support and resources to assist with design-in processes, ensuring that you can leverage the full potential of this product in your applications.

For detailed specifications, application notes, and further information, customers are encouraged to visit the Microchip Technology website or contact their sales and support team. The SY10H641AJC is not just a component; it's a gateway to enhanced performance and reliability for your digital solutions.

You May Also Be Interested in

Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Lowest to $5.7099
Analog Devices Inc.
IC CLOCK BUFFER 2:8 3.5GHZ 40QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 3.5 GHz 28-VFQFN Exposed Pad
Lowest to $59.7237
Renesas Electronics America
IC Clk Buffer 2: 9 250MHZ 32TQFP
Need more? Email Us
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Need more? Email Us
Renesas Electronics America
Clock Buffer 10-OUT 20-Pin SOIC Tube
Lowest to $7.5974
Renesas Electronics America
IC Clk Buffer 2: 10 2.5GHZ 32TQFP
Lowest to $9.6525
Microchip Technology
IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Lowest to $14.5523
ON Semiconductor
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock IC
Lowest to $2.3948
Renesas Electronics America
IC Clk Buffer 1: 2 250MHZ 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7639 $62.1112
19+ $6.3710 $121.0490
29+ $6.1712 $178.9648
39+ $5.9725 $232.9275
51+ $5.7738 $294.4638
67+ $5.1767 $346.8389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess