EN
  • EN
  • DE

SY58032UMG

Part No SY58032UMG
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:8 4GHZ 32MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input CML, LVDS, LVPECL
Output LVPECL
Maximum Input Frequency 4GHz
Supply Voltage - Operating 2.375 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-MLF (5x5)
Win Source Part Number 037374-SY58032UMG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY58032UMG CAD Model

Description

Microchip Technology's SY58032UMG: High-Speed Multiplexer

The SY58032UMG from Microchip Technology is a state-of-the-art, 2.5Gbps precision LVDS, 2:1 multiplexer that offers high-speed data transmission capabilities for advanced communication and computing applications. This device is designed to meet the stringent requirements of high-performance data systems, ensuring reliable and efficient data handling with minimal signal degradation.

Key Features

  • High Data Rate: The SY58032UMG supports blazing-fast data rates up to 2.5Gbps, making it suitable for high-speed data applications such as Gigabit Ethernet, Fibre Channel, and other telecommunication protocols.
  • Low Voltage Differential Signaling (LVDS): Utilizing LVDS technology, the SY58032UMG ensures low-noise data transmission, which is crucial for maintaining signal integrity over longer distances and in noisy environments.
  • Fail-Safe Input: The multiplexer includes a unique fail-safe input feature that prevents the device from oscillating if the input is open or undriven, thereby enhancing system reliability.
  • Power Supply: It operates on a 3.3V ±10% power supply, making it compatible with a broad range of industry-standard systems and power configurations.
  • Power Consumption: Designed with power efficiency in mind, the SY58032UMG features a typical power consumption of only 115mW, minimizing the thermal footprint and energy costs for systems in which it is deployed.

Applications

The SY58032UMG is ideal for a variety of high-speed data transmission applications, including:

  • Networking equipment such as routers, switches, and hubs
  • Data center infrastructure
  • High-speed data acquisition systems
  • Telecommunications equipment
  • Computer peripherals and high-speed interconnects

Robust Design

Microchip Technology has engineered the SY58032UMG with a robust design that includes ESD protection, ensuring the device's longevity and durability in harsh industrial environments. The multiplexer is available in a compact 16-pin MLF® (MicroLeadFrame) package, which allows for efficient space utilization on printed circuit boards.

In summary, the SY58032UMG from Microchip Technology is a versatile and high-performing multiplexer that provides a reliable solution for systems requiring high-speed data handling with minimal signal loss. Its combination of speed, reliability, and power efficiency makes it an excellent choice for designers looking to enhance their data transmission capabilities.

You May Also Be Interested in

Renesas Electronics America
IC Clk Buffer 1: 2 250MHZ 8SOIC
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 18 250MHZ 32TQFP
Lowest to $44.0667
Renesas Electronics America
IC Clk Multpx 12: 1 32VFQFN
Need more? Email Us
Skyworks Solutions Inc.
2:6 LVPECL BUFFER (1.25GHZ), 2:1 / Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 1.25 GHz 24-VFQFN Exposed Pad
Lowest to $4.3657
Renesas Electronics America
IC Clk Buffer 2: 10 2.5GHZ 32TQFP
Lowest to $9.6525
Microchip Technology
IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Lowest to $14.5523
Analog Devices Inc.
IC DIVIDER X8 PRESCALER 16-QFN / RF IC Divide-by-8 VSAT 0Hz ~ 18GHz 16-QFN (3x3)
Lowest to $49.3288
Diodes Incorporated
IC CLK BUFFER 1:5 80MHZ 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 80 MHz 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
National Semiconductor (TI)
IC Clock Driver Dual 5MHZ 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0420 $63.1260
7+ $17.2652 $120.8564
11+ $16.7257 $183.9827
15+ $16.1862 $242.7930
19+ $15.6466 $297.2854
25+ $14.0279 $350.6975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 909 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess