EN
  • EN
  • DE

SY58034UMG-TR

Part No SY58034UMG-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:6 7.5GHZ 32MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Clock IC 7.5 GHz
Manufacturer Microchip Technology
Series Precision Edge®
Package Reel - TR
Family Name SY58034
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SY58034UMG TR, SY58034UMG TR-ND, SY58034UMGTR, SY58034UMGTR-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851609-SY58034UMG-TR
Ultra Librarian 3D Model Ultra Librarian SY58034UMG-TR CAD Model

Description

Microchip Technology's SY58034UMG-TR: A High-Speed, Low-Power Differential Multiplexer

The SY58034UMG-TR from Microchip Technology is a state-of-the-art differential 4:1 multiplexer that offers exceptional performance for high-speed signal routing. Designed with the modern needs of communication and data processing systems in mind, this device is perfect for applications that demand low power consumption without compromising on speed and reliability.

Featuring a wide bandwidth that supports data rates up to 12.5Gbps, the SY58034UMG-TR ensures that signals are switched with high fidelity and minimal jitter. This makes it an ideal solution for high-speed data channels in networking, telecommunications, and data center infrastructure. The multiplexer's differential inputs and outputs are compatible with LVPECL, CML, and LVDS levels, providing designers with the flexibility to interface with a variety of signal standards.

One of the key advantages of the SY58034UMG-TR is its ultra-low propagation delay, which minimizes signal latency and enhances the overall performance of the system. Additionally, the device features a 2:1 differential input MUX with a fully differential signal path, ensuring that the integrity of the signal is maintained throughout the switching process.

The SY58034UMG-TR is housed in a compact 32-pin MLF® package, making it a space-saving option for densely packed PCBs. It operates over a wide supply voltage range of 2.5V to 3.3V, which allows for easy integration into various system architectures. Moreover, the multiplexer is characterized for operation from -40°C to +85°C, ensuring reliable performance across a broad range of environmental conditions.

For design flexibility, the SY58034UMG-TR includes programmable output swing and input equalization, enabling optimization for different signal amplitudes and cable lengths. This feature, combined with its low-power consumption, makes it a versatile and energy-efficient choice for system designers.

In summary, the SY58034UMG-TR by Microchip Technology is a high-performance, low-power differential multiplexer that is designed to meet the rigorous demands of high-speed data transmission. Its robust feature set and operational reliability make it a top choice for engineers looking to optimize their high-speed signal routing applications.

You May Also Be Interested in

Renesas Electronics America
Clock Buffer 10-OUT 20-Pin SOIC Tube
Lowest to $7.5974
ON Semiconductor
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock IC
Lowest to $2.3948
Renesas Electronics America
IC Clk Buffer 2: 9 250MHZ 32TQFP
Need more? Email Us
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Need more? Email Us
Microchip Technology
IC CLK BUFFER 1:1 266MHZ 8SOIC / Clock Buffer/Driver IC 1:1 266 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $15.6410
Analog Devices Inc.
IC CLOCK BUFFER 2:8 3.5GHZ 40QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 3.5 GHz 28-VFQFN Exposed Pad
Lowest to $59.7237
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Skyworks Solutions Inc.
IC TRANSLATOR BUFF/LEVEL 44QFN / Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1.25 GHz 44-VFQFN Exposed Pad
Lowest to $43.6568
Microchip Technology
IC CLK BUFFER 1:2 150MHZ 6DFN / Clock Fanout Buffer (Distribution) IC 1:2 150 MHz 6-UFDFN Exposed Pad
Lowest to $4.4046

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess