EN
  • EN
  • DE

SY87701VSC

Part No SY87701VSC
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC CLOCK/DATA RECOVERY 32-TQFP / CDR SONET/SDH/ATM 3.3V/5V 28-Pin SOIC W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AnyRate
Packaging Tray
Part Status Obsolete(EOL)
PLL Yes
Main Purpose Ethernet, SONET/SDH, ATM applications
Input PECL, TTL
Output PECL
Number of Circuits 1
Frequency - Max 1.25Gbps
Operating Supply Voltage 3.15 V ~ 5.25 V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 32-TQFP Exposed Pad
Manufacturer Package 32-TQFP-EP (7x7)
Win Source Part Number 795945-SY87701VSC
Popularity Medium
Supply and Demand Status Limited
Family Name SY87701
Introduction Date September 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SY87701VSC CAD Model

Description

The SY87701VSC from Microchip Technology is a high-performance, precision timing solution designed for a wide range of applications, including networking, telecommunications, and data communications. This device is part of Microchip's portfolio of clock and timing solutions that offer industry-leading performance and reliability.

The SY87701VSC is a versatile clock synthesizer that generates low-jitter clock outputs, which are crucial for maintaining signal integrity in high-speed communication systems. Its advanced PLL (Phase-Locked Loop) circuitry ensures stable and accurate clock signals, which is essential for synchronization in digital systems.

This product features a programmable frequency range, allowing designers to tailor the output to meet the specific requirements of their application. The flexibility of the SY87701VSC makes it an excellent choice for systems that require custom clock frequencies. Additionally, the device supports various output types, including LVPECL, LVDS, and CML, providing compatibility with a broad range of interface standards.

With its low power consumption, the SY87701VSC is an energy-efficient solution that helps to reduce the overall power budget of the system. This is particularly beneficial in applications where power efficiency is a critical factor, such as in portable or battery-operated devices.

The SY87701VSC comes in a compact package, making it well-suited for space-constrained applications. Its small footprint allows for easy integration into system designs without compromising performance or functionality.

In summary, the SY87701VSC from Microchip Technology is a robust and flexible clock synthesizer that delivers precise and stable clock signals for a variety of high-speed digital applications. Its programmability, low jitter, and power efficiency make it an ideal choice for designers looking to optimize their systems for performance and power consumption.

You May Also Be Interested in

Renesas Electronics America
9DB1200B - Clock Driver, 9DB, 2
Lowest to $99.8382
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Need more? Email Us
Renesas Electronics America
CLOCK SYNTHESIZE/GENERATOR/PLL / IC Output
Need more? Email Us
Texas Instruments
IC CLOCK GENERATOR 533MHZ 24QSOP
Lowest to $1.7588
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Broadcom Limited
10G CDR OPTICAL TRANSPORT / IC Output
Lowest to $75.0750
Semtech Corporation
10G CDR WITH MSLA / IC Output
Lowest to $11.5073
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Analog Devices Inc.
IC CLK/DATA RECOVR W/AMP 32LFCSP
Lowest to $115.2715

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess