EN
  • EN
  • DE

SY87721LHI

Part No SY87721LHI
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description 3.3V 28Mbps-2.7Gbps ANYRATE CLOCK AND DATA RECOVERY WITH INTEGRATED CLOCK MULTIPLIER UNIT | IC CLOCK/DATA RECOVERY 64-TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
PLL Yes
Main Purpose Ethernet, SONET/SDH, ATM applications
Input PECL
Output CML, PECL
Frequency - Max 2.7GHz
Supply Voltage (V) 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP
Family Part Number SY87721
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1263080-SY87721LHI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY87721LHI CAD Model

Description

Microchip Technology's SY87721LHI: High-Performance Clock Synthesizer

The SY87721LHI is a state-of-the-art clock synthesizer manufactured by Microchip Technology, designed to deliver precision timing solutions for advanced electronic systems. This product stands out in the market for its high performance and reliability, making it an ideal choice for demanding applications across various industries.

With its integrated Phase-Locked Loop (PLL) circuitry, the SY87721LHI provides excellent jitter management and clock generation capabilities. It is capable of synthesizing high-quality, low-jitter clock signals that are essential for high-speed digital communications, data processing, and networking equipment.

The device is engineered to support a wide range of reference input frequencies, offering designers the flexibility to use it in multiple system configurations. Its output frequency is also highly configurable, allowing it to be tailored to the specific needs of the application. This makes the SY87721LHI a versatile component that can be used in a variety of scenarios, from telecommunications infrastructure to complex computing systems.

Key features of the SY87721LHI include:

  • High-performance PLL for low-jitter clock synthesis
  • Wide range of input and output frequencies
  • Configurable output frequency for application-specific requirements
  • Robust temperature range, ensuring reliable operation in harsh environments
  • Low power consumption for energy-efficient designs
  • Compact package suitable for space-constrained applications

The SY87721LHI is housed in a durable package that ensures its functionality in a variety of environmental conditions. It is also characterized by its low power consumption, which makes it an energy-efficient solution for modern electronic systems. The compact form factor of the device enables its integration into space-constrained applications without sacrificing performance.

In summary, the SY87721LHI from Microchip Technology is a high-quality clock synthesizer that offers exceptional performance, flexibility, and reliability for designers looking to optimize their electronic systems. Its advanced features and robust design make it a valuable component for a broad range of applications.

You May Also Be Interested in

Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Renesas Electronics America
CLOCK SYNTHESIZE/GENERATOR/PLL / IC Output
Need more? Email Us
Texas Instruments
IC 3.3V PLL CLOCK-DRVR 24-TSSOP
Lowest to $9.3860
Analog Devices Inc.
IC CLK/DATA RECOVR W/AMP 32LFCSP
Lowest to $115.2715
Skyworks Solutions Inc.
IC CLOCK DDR266 PRO VIA 48SSOP
Lowest to $1.9566
Microchip Technology
IC TIMING LINE CARD 256CSBGA
Lowest to $218.0452
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 52-BGA
Lowest to $8.8720
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess