EN
  • EN
  • DE

SY88073LMG

Part No SY88073LMG
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMIT AMP 16QFN  /  Limiting Postamplifier IC Ethernet 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Microchip Technology
Package Tube
Type Limiting Postamplifier
Applications Ethernet
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number SY88073
Standard Package 100
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260384-SY88073LMG
Ultra Librarian 3D Model Ultra Librarian SY88073LMG CAD Model

Description

Product Overview: SY88073LMG from Microchip Technology

The SY88073LMG is a cutting-edge product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular product is a high-performance optical networking component, designed to meet the rigorous demands of modern data communication and telecommunication systems.

Key Features

  • High-Speed Performance: The SY88073LMG is capable of operating at extremely high data rates, making it suitable for applications that require fast and reliable data transmission.
  • Low Power Consumption: Despite its high-speed capabilities, this product is engineered to consume minimal power, helping to reduce the overall energy footprint of the systems in which it is used.
  • Signal Conditioning: It includes advanced signal conditioning features that enhance signal integrity, providing robust data communication even in challenging environments.
  • Versatility: The SY88073LMG is versatile and can be used in a variety of applications, including fiber-to-the-home (FTTH), optical network units (ONUs), and high-speed networking equipment.

Technical Specifications

  • Supply Voltage: The device operates on a single 3.3V power supply, which is standard in the industry, allowing for easy integration into existing systems.
  • Temperature Range: It is designed to perform reliably over an extended industrial temperature range, ensuring stability and performance in a wide range of operating conditions.
  • Form Factor: The SY88073LMG comes in a compact package, which is essential for space-constrained applications.

Applications

The SY88073LMG is ideal for use in various high-speed optical networks, including:

  • 10G Ethernet systems
  • Fiber Channel applications
  • SONET/SDH platforms
  • Other optical transmission systems requiring high-speed signal processing

Microchip Technology's SY88073LMG is a testament to the company's commitment to providing advanced solutions that push the boundaries of communication technology. Its combination of speed, efficiency, and reliability makes it a top choice for developers looking to create high-performance networking equipment.

You May Also Be Interested in

NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 20TSSOP
Need more? Email Us
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP
Lowest to $0.6683
MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us
MACOM Technology Solutions
250W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess