EN
  • EN
  • DE

SY88232LMG-TR

Part No SY88232LMG-TR
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 2.5GBPS 3.6V 32MLF  /  Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 32-MLF® (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Laser Drivers
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Type Laser Diode Driver (Fiber Optic)
Data Rate 2.5Gbps
Number of Channels 1
Voltage - Supply 3V ~ 3.6V
Current - Supply 90 mA
Current - Modulation 85mA
Current - Bias 70 mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-VFQFN Exposed Pad, 32-MLF®
Supplier Device Package 32-MLF® (5x5)
Mounting SMD (SMT)
Base Product Number SY88232
Other Names SY88232LMG TR,SY88232LMG TR
Standard Package 1,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253449-SY88232LMG-TR
Ultra Librarian 3D Model Ultra Librarian SY88232LMG-TR CAD Model

Description

Microchip Technology's SY88232LMG-TR: A High-Performance Clock and Data Recovery IC

The SY88232LMG-TR from Microchip Technology is a state-of-the-art Clock and Data Recovery (CDR) integrated circuit designed to provide high-speed data transmission with exceptional signal integrity. This advanced IC is a perfect fit for applications that demand reliable performance in data communication, such as fiber-optic receivers, backplane interconnects, and high-speed networking equipment.

Key Features:

  • High-Speed Performance: The SY88232LMG-TR operates at impressive data rates, making it suitable for a variety of high-speed communication protocols.
  • Low Power Consumption: Designed with power efficiency in mind, this IC helps in reducing the overall power consumption of the system, which is crucial for energy-sensitive applications.
  • Robust Signal Integrity: It includes features that enhance signal integrity, such as built-in signal conditioning, which helps in maintaining signal quality over long distances and through various environmental conditions.
  • Flexible Integration: The compact LMG package allows for easy integration into a wide range of designs, providing designers with the flexibility to incorporate this IC into various form factors.
  • Programmable Functions: With programmable functions, users can customize the performance to match specific application needs, ensuring optimal compatibility and performance.
  • Industrial Temperature Range: The device is designed to operate reliably within an industrial temperature range, making it suitable for deployment in harsh environments.

Applications:

The SY88232LMG-TR is ideal for a multitude of applications, including but not limited to:

  • Fiber-optic transceivers and receivers
  • SONET/SDH, Ethernet, and Fibre Channel systems
  • Backplane interconnects for servers and routers
  • High-speed data acquisition systems

Microchip Technology's commitment to quality and performance is evident in the SY88232LMG-TR, making it a reliable choice for designers looking to enhance their data communication systems. With its high-speed capabilities and robust feature set, the SY88232LMG-TR stands out as a superior solution for Clock and Data Recovery needs in today's fast-paced technological landscape.

You May Also Be Interested in

Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC PECL
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 2 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us
Microchip Technology
IC LASER DRVR 4.25GB 3.6V 16MLF / Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GB 5.5V 10MSOP / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2GBPS 5V 24QFN
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3.1GBPS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess