EN
  • EN
  • DE

SY88305BLEY-TR

Part No SY88305BLEY-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC LIMITING 1 CIRCUIT 10MSOP / Limiting Amplifier 1 Circuit Differential 10-MSOP-EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Amplifier Type Limiting
Number of Circuits 1
Output Type Differential
Current - Supply 38mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 3.6 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Base Product Number SY88305B
Other Names SY88305BLEY TR,SY88305BLEY TR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260528-SY88305BLEY-TR
Ultra Librarian 3D Model Ultra Librarian SY88305BLEY-TR CAD Model

Description

The SY88305BLEY-TR from Microchip Technology is a high-performance, low-power consumption 3.3V/5V 3.2Gbps CML limiting post amplifier designed for use in fiber-optic receivers. This device is part of Microchip's high-speed circuitry range, catering to the increasing demands of fast data transmission within the telecommunications, data communications, and networking industries.

Key Features

  • High-Speed Operation: Capable of handling data rates up to 3.2 Gbps, the SY88305BLEY-TR is ideal for applications requiring fast data throughput such as Gigabit Ethernet, Fibre Channel, and SONET/SDH.
  • Low Power Consumption: Designed for power-sensitive applications, it operates efficiently with minimal power dissipation, making it suitable for both portable and fixed devices.
  • Flexible Voltage Operation: This device can operate at both 3.3V and 5V supply voltages, providing versatility for different design requirements.
  • Chatter-Free Loss-of-Signal (LOS) Output: The SY88305BLEY-TR offers a stable, chatter-free loss-of-signal output, which enhances the reliability of the communication system.
  • Programmable LOS Assert and De-assert Levels: Users can program the levels at which the loss-of-signal function will assert or de-assert, allowing customization for specific system thresholds.
  • Fail-Safe Input: The device features a fail-safe input that prevents false LOS assertions when the input is open or undriven.

Applications

The SY88305BLEY-TR is designed for various applications within the optical network ecosystem, including:

  • Fiber Optic Modules and Transceivers
  • High-Speed Data Communication Links
  • Networking Equipment such as Routers and Switches
  • Telecommunications Infrastructure

Quality and Reliability

Microchip Technology is known for its commitment to quality and long-term reliability. The SY88305BLEY-TR is built to meet stringent industry standards, ensuring high performance and durability for critical communication systems.

Product Packaging

The SY88305BLEY-TR is available in a compact, surface-mountable 10-pin MSOP (Mini Small Outline Package) that is RoHS compliant, providing ease of integration into various designs while adhering to environmental standards.

You May Also Be Interested in

STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess