EN
  • EN
  • DE

SY88713VKC

Part No SY88713VKC
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMIT AMP 10MSOP  /  Limiting Postamplifier IC Optical Networks 10-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Microchip Technology
Package Tube
Type Limiting Postamplifier
Applications Optical Networks
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number SY88713
Standard Package 100
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260376-SY88713VKC
Ultra Librarian 3D Model Ultra Librarian SY88713VKC CAD Model

Description

Microchip Technology's SY88713VKC: High-Performance Laser Diode Driver

The SY88713VKC from Microchip Technology is a cutting-edge laser diode driver designed to deliver high performance and reliability for a wide range of optical networking applications. This advanced driver is part of Microchip's SY88700 series, which is renowned for its precision and efficiency in driving the laser diodes used in fiber optic transceivers.

Key Features:

  • High-Speed Operation: The SY88713VKC is capable of high-speed modulation, making it suitable for fast optical communication systems. Its ability to operate at high frequencies ensures that it can keep up with the demands of modern data transfer protocols.
  • Low Power Dissipation: Designed with power efficiency in mind, this driver minimizes power dissipation, which is critical for maintaining the performance of optical systems without generating excessive heat.
  • Automatic Power Control (APC): The APC loop maintains constant optical power output, compensating for variations in temperature and laser diode aging, thereby ensuring consistent performance over the product's lifespan.
  • Wide Supply Voltage Range: The SY88713VKC operates over a broad supply voltage range, offering flexibility in system design and compatibility with various power supply standards.
  • Thermal Protection: With built-in thermal protection, the device safeguards the laser diode from overheating, which is crucial for maintaining the longevity and reliability of the optical system.

Applications:

The SY88713VKC is ideal for use in a variety of high-speed optical communication systems, including:

  • Fiber-to-the-Home (FTTH) networks
  • Long-haul and metropolitan area networks (MANs)
  • Optical transceivers for Gigabit Ethernet and Fibre Channel
  • SONET/SDH and OTN systems

With its robust feature set, the SY88713VKC from Microchip Technology is an excellent choice for designers looking to implement a reliable, high-speed laser diode driver in their optical communication solutions. Its performance and flexibility make it a key component in maintaining the integrity and efficiency of data transmission in advanced fiber optic networks.

You May Also Be Interested in

Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
MACOM Technology Solutions
IC POSTAMPLIFIER DIE
Need more? Email Us
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us
NOVOSENSE
ISO V-SENSING AMPLIFIER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess