EN
  • EN
  • DE

SY88773VMI

Part No SY88773VMI
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-MLF? (3x3)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Microchip Technology
Package Tube
Product Status Discontinued
Type Limiting Postamplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-MLF® (3x3)
Base Product Number SY88773
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 350616-SY88773VMI
Ultra Librarian 3D Model Ultra Librarian SY88773VMI CAD Model

Description

The SY88773VMI is a state-of-the-art integrated circuit from Microchip Technology, designed to cater to the demanding needs of high-speed communication systems. This product is a testament to Microchip's commitment to providing advanced solutions for data transmission and signal processing.

Key Features

  • High-Speed Operation: The SY88773VMI is engineered to operate at exceptional speeds, making it suitable for applications that require fast data transfer and minimal latency.
  • Low Power Consumption: Despite its high-speed capabilities, this IC is designed to be energy-efficient, which helps in reducing the overall power consumption of the systems it's integrated into.
  • Robust Signal Integrity: It ensures that the integrity of the signal is maintained even under challenging conditions, contributing to reliable performance and data fidelity.
  • Compact Form Factor: The device comes in a compact package, allowing for easy integration into a wide range of electronic systems without occupying excessive space.

Applications

The SY88773VMI is versatile and can be employed in various applications, including but not limited to:

  • Fiber Optic Transceivers
  • Data Communication Networks
  • High-Speed Data Acquisition Systems
  • Telecommunication Infrastructure

Quality and Reliability

Microchip Technology is known for its rigorous quality control and the SY88773VMI is no exception. It is built to meet high standards of quality and reliability, ensuring that it performs consistently over its intended lifespan.

Technical Support and Resources

Customers who choose the SY88773VMI benefit from Microchip Technology's extensive technical support and resources. Detailed datasheets, application notes, and design guides are available to assist in the integration and use of this IC in your projects.

With its combination of speed, efficiency, and compactness, the SY88773VMI from Microchip Technology represents a robust solution for modern high-speed electronic systems.

You May Also Be Interested in

MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP
Lowest to $0.6683
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
MACOM Technology Solutions
50W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
250W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess