EN
  • EN
  • DE

SY88903VKCTR

Part No SY88903VKCTR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP POST PECL 3.3V TTL 10MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Limiting Postamplifier
Applications Optical Networks
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 052546-SY88903VKCTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY88903VKCTR CAD Model

Description

Microchip Technology's SY88903VKCTR: A High-Performance Optical Network IC

The SY88903VKCTR is a cutting-edge integrated circuit designed by Microchip Technology, tailored specifically for the demands of high-speed optical networking applications. This advanced IC is part of Microchip's portfolio of high-bandwidth solutions that are engineered to deliver exceptional performance, reliability, and efficiency in data communication systems.

The SY88903VKCTR boasts an impressive array of features that make it an ideal choice for a variety of applications, including fiber-optic transceivers, gigabit Ethernet, and other telecom and datacom infrastructures. Its primary function is to act as a post-amplifier for optical receivers, where it amplifies the electrical signal converted from the optical input, ensuring clear and precise data transmission even over long distances.

At the heart of the SY88903VKCTR's capabilities is its high-speed performance, supporting data rates that can keep pace with the rapidly increasing demands of modern networks. Additionally, the device offers a low power dissipation, which is crucial for maintaining energy efficiency in dense networking environments where thermal management is a key concern.

The SY88903VKCTR also features a programmable loss-of-signal (LOS) output, which provides system designers with the flexibility to set the sensitivity threshold according to their specific requirements. This customization ensures that the device can adapt to various operating conditions and maintain optimal performance.

The package of the SY88903VKCTR is designed with practicality in mind. It comes in a compact, surface-mountable form factor that allows for efficient use of board space, making it suitable for integration into systems where real estate is at a premium. Moreover, its robust construction ensures that it can withstand the rigors of industrial environments, contributing to the overall longevity and dependability of the systems it is used in.

In summary, the SY88903VKCTR from Microchip Technology stands out as a high-performance solution for optical networking, offering speed, efficiency, and adaptability. It exemplifies Microchip's commitment to advancing communication technology through innovative and reliable integrated circuits.

You May Also Be Interested in

Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
NOVOSENSE
ISO V-SENSING AMPLIFIER
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC 16QFN
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3645 $58.5515
17+ $6.8630 $116.6710
27+ $6.6482 $179.5014
36+ $6.4345 $231.6420
47+ $6.2197 $292.3259
63+ $5.5763 $351.3069
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess