EN
  • EN
  • DE

LA47536-E

Part No LA47536-E
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Power Dissipation 50(W)
Mounting Through Hole
Operating Temp Range -40C to 85C
Operational Class Class-AB
Output Power (Typ) 28x4(W)
Package Type HZIP
Pin Count 25
Audio Amplifier Function Speaker
Operating Temperature Classification Industrial
Dual Supply Voltage (Typ) Not Required(V)
Power Supply Requirement Single
Audio Amplifier Output Configuration 4-Channel Stereo
Dual Supply Voltage (Min) Not Required(V)
Rail/Rail I/O Type No
Rad Hardened No
Single Supply Voltage (Min) 9(V)
Single Supply Voltage (Max) 18(V)
Single Supply Voltage (Typ) 14.4(V)
Dual Supply Voltage (Max) Not Required(V)
Win Source Part Number 040983-LA47536-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA47536-E CAD Model

Description

The LA47536-E from ON Semiconductor is a high-performance power amplifier designed to deliver exceptional sound quality and reliability for automotive audio applications. This state-of-the-art component is an essential building block for modern car audio systems, offering a perfect blend of power efficiency and audio fidelity.

Key Features

  • High Output Power: The LA47536-E is capable of delivering high output power, ensuring loud and clear audio reproduction without distortion even at high volumes.
  • Low Distortion: With its advanced design, this power amplifier boasts low distortion levels, providing crisp and clean sound that enhances the listening experience.
  • Thermal Protection: It includes a built-in thermal protection circuit that prevents overheating, ensuring the amplifier operates safely under high-power conditions.
  • Multiple Channel Configuration: The amplifier supports a flexible channel configuration, making it versatile for different audio setups and speaker arrangements.
  • Pop and Click Noise Reduction: The LA47536-E features circuits designed to minimize pop and click noises that can occur during power on/off cycles, ensuring smooth operation.

Applications

The LA47536-E is primarily used in automotive audio systems where high-quality sound reproduction is paramount. It is suitable for a wide range of vehicles, from compact cars to luxury SUVs, and can be integrated into both factory-installed and aftermarket audio systems.

Specifications

Parameter Value Output Power Varies based on configuration Supply Voltage Typically 14.4V (operating range from 8V to 18V) Operating Temperature -40°C to +85°C Package Flexiwatt25

With its robust design and superior performance, the LA47536-E from ON Semiconductor is the ideal choice for automotive manufacturers and audio enthusiasts looking for a high-quality power amplifier solution.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2687 $58.8366
44+ $2.6819 $118.0036
67+ $2.5988 $174.1196
92+ $2.5144 $231.3248
119+ $2.4313 $289.3247
159+ $2.1795 $346.5405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess