EN
  • EN
  • DE

SY88933ALKI

Part No SY88933ALKI
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP POST PECL 3.3V 10-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Limiting Postamplifier
Applications Optical Networks
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 1104573-SY88933ALKI
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SY88933ALKI CAD Model

Description

Discover the SY88933ALKI: A High-Performance Optical Receiver from Microchip Technology

Microchip Technology introduces the SY88933ALKI, a cutting-edge optical receiver that delivers exceptional performance for a wide array of applications, including high-speed networking and telecommunications. The SY88933ALKI is designed for systems that demand high data throughput and superior signal integrity.

Key Features of the SY88933ALKI

  • High-Speed Performance: The SY88933ALKI is capable of supporting data rates up to several gigabits per second, making it an ideal choice for fast and reliable data transmission.
  • Low Power Consumption: Engineered with efficiency in mind, this optical receiver maintains a low power profile, ensuring energy savings and reduced heat dissipation.
  • Enhanced Sensitivity: With its high sensitivity, the SY88933ALKI can detect weak optical signals, which is crucial for maintaining signal integrity over long distances or in noisy environments.
  • Integrated Features: The device comes equipped with an integrated transimpedance amplifier (TIA) and a post amplifier, streamlining the design process and reducing the need for external components.
  • Flexible Applications: The SY88933ALKI's versatile design makes it suitable for use in fiber optic receivers, SONET/SDH systems, gigabit Ethernet, and other high-speed data communication systems.
  • Robust Packaging: Encased in a sturdy package, the SY88933ALKI is built to withstand challenging industrial environments while maintaining its high performance.

Technical Specifications

The SY88933ALKI operates within an industrial temperature range and includes fail-safe input/output features that ensure reliable operation even under fault conditions. The device's small form factor allows for integration into compact systems without compromising on functionality or performance.

Conclusion

Whether you're designing a new system or upgrading an existing one, the SY88933ALKI from Microchip Technology offers a blend of speed, efficiency, and reliability. Its advanced features and robust design make it an excellent choice for engineers and system integrators looking for a high-quality optical receiver solution. For more information on the SY88933ALKI and how it can enhance your data communication needs, visit the Microchip Technology website or contact their sales representatives.

You May Also Be Interested in

MACOM Technology Solutions
50W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
Maxim Integrated
IC AMP COMP 10UMAX
Need more? Email Us
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
MACOM Technology Solutions
2500W, GAN HEMT, 65V, DC-1.215GH
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess