EN
  • EN
  • DE

MIC6270YM5-TR

Part No MIC6270YM5-TR
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMPARATOR PREC 2-36V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 20mA @ 5V
Current - Quiescent (Max) 1.2mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 103912-MIC6270YM5-TR
Ultra Librarian 3D Model Ultra Librarian MIC6270YM5-TR CAD Model

Description

Microchip Technology's MIC6270YM5-TR Voltage Supervisor

The MIC6270YM5-TR by Microchip Technology is a high-performance, precision voltage supervisor designed to ensure reliable operation of microprocessors and digital systems. This compact device is housed in a small SOT-23-5 package, making it ideal for space-constrained applications where board real estate is at a premium.

At the heart of the MIC6270YM5-TR is its ability to monitor the system voltage and provide a reset signal to the host processor whenever the monitored voltage drops below a predefined threshold. This feature is crucial for preventing system failures and ensuring proper operation during power-up, power-down, and brown-out conditions.

The device operates over a wide voltage range and offers a threshold accuracy of ±2.5%, which is essential for systems that require precise voltage monitoring. The reset output of the MIC6270YM5-TR is active-low and is guaranteed to be in the correct state for VCC down to 1V, which provides additional reliability in low-voltage conditions.

Key features of the MIC6270YM5-TR include:

  • Low supply current of 6.5 µA, which is beneficial for power-sensitive applications.
  • Immunity to short VCC transients, ensuring stable operation even in noisy environments.
  • Built-in hysteresis to prevent false triggering from noise or rapidly fluctuating supply voltages.
  • Wide operating temperature range from -40°C to +85°C, suitable for industrial applications.

The MIC6270YM5-TR is typically utilized in systems that require a reliable reset mechanism, such as microcontrollers, embedded systems, portable electronics, and other digital devices that are sensitive to voltage variations. Its small form factor, combined with its robust feature set, makes it an excellent choice for designers looking to enhance system integrity with minimal impact on overall design size.

With its precision monitoring capabilities and low power consumption, the MIC6270YM5-TR from Microchip Technology is an essential component for maintaining the health and stability of electronic systems across a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
Renesas Electronics America
Lowest to $1.8203
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.2346
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9877 $54.3235
125+ $0.8104 $101.3000
195+ $0.7851 $153.0945
265+ $0.7597 $201.3205
345+ $0.7344 $253.3680
460+ $0.6585 $302.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,020 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess