EN
  • EN
  • DE

LTC4314CGN#PBF

Part No LTC4314CGN#PBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC MULTIPLEXR I2C HOTSWAP 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Type Buffer, Multiplexer
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Maximum) 400kHz
Capacitance - Input 20pF
Supply Voltage (V) 2.9V ~ 5.5V
Current - Supply 7.3mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Part Number Series LTC4314
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806006-LTC4314CGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4314CGN#PBF CAD Model

Description

LTC4314CGN#PBF - I²C/SMBus Multiplexer

The LTC4314CGN#PBF is a sophisticated I²C/SMBus multiplexer device from Linear Technology that offers a seamless solution for resolving I²C bus address conflicts and extending the range of I²C communication in complex systems. Designed for high reliability and performance, this product is an essential component for applications that require multiple I²C devices with the same address or for systems that need to overcome signal integrity issues due to long bus lengths and distributed capacitance.

Key Features:

  • Two-Channel I²C Bus Multiplexer: The LTC4314CGN#PBF provides two selectable I²C bus channels, enabling communication with multiple I²C devices that may have identical addresses, without any conflicts.
  • Level Translation: This multiplexer supports bidirectional level translation between different voltage levels on the SDA and SCL lines, ranging from 2.5V to 5.5V, thus facilitating communication between devices operating at different logic levels.
  • High Noise Margin: With its built-in rise time accelerators, the LTC4314CGN#PBF enhances the signal integrity of the SDA and SCL lines, ensuring a robust communication link even in electrically noisy environments.
  • Stuck Bus Recovery: A unique feature of this device is its ability to recover from stuck bus conditions without the need for system reset or cycle power, thereby improving system reliability and uptime.
  • Flow-Through Pinout: The LTC4314CGN#PBF comes in a 16-pin SSOP package with a flow-through pinout design that simplifies PCB layout and reduces signal crosstalk.

Applications:

The LTC4314CGN#PBF is ideally suited for a wide range of applications where multiple I²C devices are in use or where bus extension is required. These include:

  • Data Centers and Servers
  • Industrial Control Systems
  • Advanced Telecommunications Equipment
  • Medical Equipment
  • Automotive Systems

With its robust design, the LTC4314CGN#PBF ensures that your I²C/SMBus systems operate with enhanced stability, flexibility, and performance, making it an invaluable component for your advanced electronic designs.

You May Also Be Interested in

Diodes Incorporated
IC REDRIVER USB 5GBPS 20TQFN / Buffer, ReDriver 2 Channel 5Gbps 20-TQFN (4x4)
Lowest to $19.5853
Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-32 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 32-TQFN (3x6)
Need more? Email Us
ON Semiconductor
3.3 V USB 3.1 DUAL CHANNEL HIGH
Need more? Email Us
Texas Instruments
IC REDRIVER USB TYPE C 40WQFN / Buffer, ReDriver 4 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $4.7364
Diodes Incorporated
ACTIVE DISPLAY V-QFN3590-42 / Buffer, ReDriver 4 Channel 10Gbps 42-TQFN (9x3.5)
Lowest to $2.1882
NXP / Nexperia
IC REDRIVER USB 3.0 12X2QFN
Lowest to $2.8677
Renesas Electronics America
IC REDRIVER SAS/SATA 36VFQFPN
Lowest to $33.6163
Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-40 TRAY / Buffer, ReDriver 6 Channel 10Gbps 40-TQFN (4x6)
Lowest to $2.3791
Diodes Incorporated
ACTIVE DISPLAY V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $3.4894

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess