EN
  • EN
  • DE

SY89296UTG

Part No SY89296UTG
Manufacturer Microchip Technology
Catalog Clock/Timing - Delay Lines
Description IC DELAY LN 1024TAP PROG 32TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Number of Taps/Steps 1024
Purpose Programmable
Delay to 1st Tap 3.2ns
Tap Increment 10ps
Available Total Delays 3.2ns to 14.8ns
Number of Independent Delays 1
Supply Voltage - Operating 2.375 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-TQFP (7x7)
Win Source Part Number 1104597-SY89296UTG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY89296UTG CAD Model

Description

The SY89296UTG by Microchip Technology is a state-of-the-art, ultra-precision timing solution designed for demanding applications that require high-speed signal processing and timing accuracy. This product is tailored for industries that operate in the realm of telecommunications, data communications, computing, and where precise clock distribution is critical.

Key Features of the SY89296UTG

  • High-Speed Performance: The SY89296UTG boasts a remarkable propagation delay and is optimized for high-frequency operation, ensuring minimal signal distortion and skew.
  • Low Jitter: With its low jitter characteristics, this device ensures signal integrity, which is vital for maintaining the fidelity of high-speed digital signals.
  • Flexible Voltage Operation: It supports a wide range of supply voltages, making it versatile for various system design requirements.
  • Programmable Outputs: The outputs of the SY89296UTG are programmable, allowing for customization to match specific interface standards or signal levels.
  • Temperature Range: Engineered to perform reliably over an extended temperature range, this product is suitable for industrial environments and applications where temperature variations are a concern.

Applications

The versatility of the SY89296UTG makes it an ideal choice for a multitude of applications, including but not limited to:

  • High-speed data acquisition systems
  • Networking equipment such as routers, switches, and base stations
  • Test and measurement equipment
  • High-performance computing and data centers
  • Signal conditioning and clock distribution systems

Product Specifications

The SY89296UTG is designed with precision in mind, featuring:

  • High-speed LVPECL outputs
  • Wide supply voltage range for flexible integration
  • Extended industrial temperature range for robust performance
  • Compact package for space-constrained applications

Microchip Technology's commitment to quality and performance is exemplified in the SY89296UTG, making it the go-to choice for engineers and designers who require the best in precision timing solutions.

You May Also Be Interested in

Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $1.7463
Maxim Integrated
IC DELAY LN 256TAP 73.75NS 16DIP
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.9166
Maxim Integrated
IC DELAY LINE 10NS 8DIP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8SOIC
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
IC DELAY LINE 150NS 16SOIC
Lowest to $6.4830
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $2.2315

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.0375 $54.0750
5+ $22.1846 $110.9230
7+ $21.4913 $150.4391
10+ $20.7981 $207.9810
13+ $20.1048 $261.3624
17+ $18.0250 $306.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess