EN
  • EN
  • DE

LTC1296DCN#PBF

Part No LTC1296DCN#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DATA ACQ SYSTEM 12BIT 20-DIP / 8-Channel Single ADC SAR 46.5ksps 12-bit Serial 20-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 12 b
Sampling Rate 46.5k
Data Interface Serial, Parallel
Operating Supply Voltage ±5V, 5V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 781857-LTC1296DCN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1296
Introduction Date February 08, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1296DCN#PBF CAD Model

Description

LTC1296DCN#PBF - Linear Technology

The LTC1296DCN#PBF is a high-performance, single-chip analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices. This precision ADC is designed to offer robust data acquisition capabilities in a compact DIP-16 package, making it suitable for a wide range of applications including process control, data acquisition systems, and medical devices.

With a 12-bit resolution, the LTC1296DCN#PBF ensures accurate digitization of analog signals, providing a detailed representation of the input signal. It operates on a single 5V supply, which simplifies the power design for systems and allows for easy integration into a variety of circuits. The device features a sample rate of up to 46,000 samples per second, which is more than adequate for capturing fast-changing signals without loss of fidelity.

One of the standout features of the LTC1296DCN#PBF is its Serial Interface, which allows for easy connection to microprocessors and digital systems. This interface not only simplifies the system design but also reduces the number of I/O lines needed for communication, thereby conserving valuable board space. The ADC also includes a differential analog input structure, which enhances noise immunity and allows for the measurement of both unipolar and bipolar signals without the need for external signal conditioning.

The LTC1296DCN#PBF also boasts a No Latency ΔΣ (Delta-Sigma) architecture. This feature ensures that there is no delay between conversions, making the device ideal for real-time control applications where timely data processing is critical. Additionally, the ADC incorporates automatic sleep and wake-up modes, which contribute to power efficiency by reducing power consumption when the device is not actively converting.

In summary, the LTC1296DCN#PBF from Linear Technology is a versatile and high-performing ADC that offers a blend of precision, speed, and ease of use. It is a reliable choice for engineers and designers looking to implement accurate and efficient data acquisition in their systems. Its robust feature set and compact form factor make it an excellent choice for a broad array of applications.

You May Also Be Interested in

Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess