EN
  • EN
  • DE

SY89323LMG-TR

Part No SY89323LMG-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR DUAL 3.3V 8-MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal LVPECL
Output Signal LVTTL
Output Type Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 122759-SY89323LMG-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY89323LMG-TR CAD Model

Description

Product Overview: SY89323LMG-TR by Microchip Technology

The SY89323LMG-TR is a high-performance, precision monolithic voltage comparator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is a part of Microchip's extensive range of semiconductor products and is specifically engineered to meet the needs of high-speed applications that require the fastest response times and low power consumption.

Key Features

  • Fast Propagation Delay: The SY89323LMG-TR boasts an ultra-fast propagation delay, making it ideal for high-speed signal processing applications where timing is critical.
  • Low Power Consumption: Despite its high-speed capabilities, this comparator is designed to operate with minimal power consumption, contributing to the energy efficiency of the overall system.
  • Wide Voltage Range: It supports a wide input voltage range, providing flexibility in various operating conditions and compatibility with multiple signal levels.
  • Open-Drain Output: The open-drain output allows for easy interfacing with other logic levels and provides the option for wired-OR configurations.
  • Temperature Range: This device is operational over an industrial temperature range, ensuring reliability and performance under extreme conditions.

Applications

The SY89323LMG-TR is suitable for a variety of high-speed applications, including:

  • Data communication systems
  • Precision voltage monitoring
  • High-speed signal processing
  • Automated test equipment (ATE)
  • Industrial control systems

Product Specifications

The SY89323LMG-TR is available in a compact 8-pin MLF® package and is characterized for operation from -40°C to +85°C. It is offered in tape and reel packaging, denoted by the "-TR" suffix, facilitating efficient assembly for high-volume production. With Microchip's commitment to quality, this product is manufactured to the highest standards, ensuring consistent and reliable performance for your critical applications.

Ordering Information

To order the SY89323LMG-TR or request samples, please visit Microchip Technology's official website or contact your local authorized distributor. Microchip provides comprehensive technical support and documentation to assist with your design and integration process.

You May Also Be Interested in

ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 12UQFN / Voltage Level Translator Bidirectional 4 Circuit 1 Channel 140Mbps 12-UQFN (1.7x2)
Lowest to $0.9805
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us
Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 48SSOP
Lowest to $3.1303
Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
Lowest to $0.4471
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6TSSOP
Lowest to $0.3784
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT26
Lowest to $0.1448
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $14.6893

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2960 $58.0720
15+ $6.8070 $102.1050
23+ $6.5943 $151.6689
32+ $6.3815 $204.2080
41+ $6.1688 $252.9208
55+ $5.5307 $304.1885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess