EN
  • EN
  • DE

SY89465UMG TR

Part No SY89465UMG TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK MULTIPLXR 2:10 2GHZ 44MLF / Clock Multiplexer 10-OUT 2-IN 1:10 44-Pin QFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series Precision Edge
Packaging Reel package
Part Status Obsolete(EOL)
Type Multiplexer
Number of Circuits 1
Input CML, LVDS, PECL
Output LVDS
Frequency - Max 2GHz
Operating Supply Voltage 2.375 V ~ 2.625 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 44-VFQFN Exposed Pad, 44-MLF
Manufacturer Package 44-MLF (7x7)
Win Source Part Number 795967-SY89465UMG TR
Popularity Medium
Supply and Demand Status Limited
Family Name SY89465
Introduction Date December 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SY89465UMG TR CAD Model

Description

The SY89465UMG TR from Microchip Technology is a state-of-the-art integrated circuit that is part of their high-performance clock and data management product line. This precision device is designed to cater to the demanding needs of modern electronic systems, offering reliability and versatility in a variety of applications.

Key Features

  • High-Speed Operation: The SY89465UMG TR is built for speed, supporting high-frequency signal processing which is critical for applications such as telecommunications, data communications, and complex computing tasks.
  • Low Jitter Performance: With its low jitter characteristics, this device ensures signal integrity, which is essential for maintaining the quality of high-speed data transmissions.
  • Flexible Voltage Operation: It operates across a range of voltages, making it adaptable to different power environments and system requirements.
  • Programmable Features: The device includes programmable functions that allow for customization and optimization according to specific system needs.
  • Temperature Range: Designed to operate within an industrial temperature range, the SY89465UMG TR is suitable for harsh environments and can maintain performance under extreme conditions.

Applications

Ideal for use in applications that require precise clock management and data handling, the SY89465UMG TR is commonly found in sectors such as:

  • Networking equipment (routers, switches, etc.)
  • Data centers and server farms
  • High-speed data transmission systems
  • Signal conditioning modules
  • Test and measurement equipment

Quality and Support

As with all Microchip Technology products, the SY89465UMG TR is manufactured to the highest quality standards, ensuring robustness and longevity. Additionally, Microchip Technology provides extensive technical support and documentation, making integration and troubleshooting as straightforward as possible for engineers and designers.

You May Also Be Interested in

Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Lowest to $5.7099
Diodes Incorporated
IC CLK BUFFER 1:2 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 250 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.3025
Renesas Electronics America
IC Clk Buffer 2: 18 250MHZ 32TQFP
Lowest to $44.0667
Renesas Electronics America
IC Clk Buffer 2: 9 250MHZ 32TQFP
Need more? Email Us
National Semiconductor (TI)
IC Clock Driver Dual 5MHZ 8-SOIC
Need more? Email Us
Renesas Electronics America
Clock Buffer 10-OUT 20-Pin SOIC Tube
Lowest to $7.5974
Renesas Electronics America
IC Clk Buffer 2: 6 1GHZ 28VFQFPN
Lowest to $17.6576
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 LVDS 24QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 710 MHz 24-VFQFN Exposed Pad
Lowest to $14.5523
Renesas Electronics America
IC Clock Buffer 1: 5 20SSOP
Lowest to $3.2176

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1404 $65.1232
18+ $6.6794 $120.2292
27+ $6.4703 $174.6981
37+ $6.2624 $231.7088
48+ $6.0534 $290.5632
64+ $5.4273 $347.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess