EN
  • EN
  • DE

ZL30136GGG

Part No ZL30136GGG
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC NETWORK SYNCHRONIZER 64CABGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Ethernet, Telecom IC 125MHz 1 Output 64-CABGA (9x9)
Manufacturer Microchip Technology
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-BGA
Case / Package 64-CABGA (9x9)
Family Name ZL30136
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904262-ZL30136GGG
Ultra Librarian 3D Model Ultra Librarian ZL30136GGG CAD Model

Description

The ZL30136GGG from Microchip Technology is a state-of-the-art, high-performance, single-channel Universal Timing Engine™ (UTE) designed to meet the stringent requirements of communication infrastructure, enterprise networking, and data center applications. This product delivers exceptional timing solutions, ensuring network synchronization that is critical for system reliability and data integrity.

Key Features

  • Dual DPLL Structure: The device integrates two Digital Phase-Locked Loops (DPLLs), providing versatile timing capabilities that support a wide range of applications.
  • High Precision: It offers excellent jitter performance with its ability to lock to a variety of input references, thereby providing clean and stable output clocks.
  • Multiple Outputs: The ZL30136GGG can generate multiple clock outputs, facilitating the synchronization of various system components.
  • Configurable: Users can configure the device to suit specific application requirements, making it highly adaptable to different system architectures.

Applications

The ZL30136GGG is ideal for a range of applications, including:

  • Wireless Base Station Controllers
  • Transmission and Switching Equipment
  • Network Routers and Switches
  • Data Center Synchronization

Technical Specifications

With its advanced technical specifications, the ZL30136GGG ensures high-performance timing solutions:

  • Supply Voltage: 3.3V ±5%
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: 100-pin CABGA package

Quality and Reliability

Microchip Technology is committed to delivering products with the highest level of quality and reliability. The ZL30136GGG is no exception, undergoing rigorous testing to ensure it meets industry standards for performance and durability.

For detailed technical documentation, application notes, and support, visit Microchip Technology's official website or contact their support team. The ZL30136GGG is a testament to Microchip's dedication to providing advanced timing solutions for today's complex communication systems.

You May Also Be Interested in

Renesas Electronics America
9DB1200B - Clock Driver, 9DB, 2
Lowest to $99.8382
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Texas Instruments
IC 3.3V PLL CLOCK-DRVR 24-TSSOP
Lowest to $9.3860
Infineon Technologies
IC TIME SPREAD SPECTRUM 56-SSOP
Lowest to $4.5703
Renesas Electronics America
CLOCK SYNTHESIZE/GENERATOR/PLL / IC Output
Need more? Email Us
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $32.6415
Skyworks Solutions Inc.
IC CLOCK DDR266 PRO VIA 48SSOP
Lowest to $1.9566
Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.6987 $91.3974
4+ $37.4959 $149.9836
5+ $36.3248 $181.6240
7+ $35.1524 $246.0668
9+ $33.9813 $305.8317
12+ $30.4654 $365.5848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 462 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess