EN
  • EN
  • DE

SY89823LHY-TR

Part No SY89823LHY-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Type Fanout Buffer (Distribution), Multiplexer, Translator
Number of Circuits 1
Input HSTL, LVPECL
Output HSTL
Frequency - Max 500 MHz
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP (10x10)
Base Product Number SY89823
Other Names SY89823LHY TR,SY89823LHY TR,SY89823LHYTR,SY89823LHYTR
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269919-SY89823LHY-TR
Ultra Librarian 3D Model Ultra Librarian SY89823LHY-TR CAD Model

Description

Introducing the SY89823LHY-TR from Microchip Technology

The SY89823LHY-TR is a state-of-the-art, high-performance part from Microchip Technology, a leader in the semiconductor industry. Designed for precision and reliability, this product is a testament to Microchip's commitment to providing cutting-edge solutions for a wide range of applications.

Key Features:

  • High-Speed Operation: The SY89823LHY-TR is optimized for high-speed signal processing, making it ideal for demanding applications that require quick data throughput and low latency.
  • Low Power Consumption: Despite its high-speed capabilities, this device maintains low power consumption, ensuring energy efficiency in your designs.
  • Differential Design: The differential inputs and outputs provide improved noise immunity and signal integrity, which is crucial for maintaining the fidelity of high-speed signals.
  • Programmable Features: With programmable functions, the SY89823LHY-TR offers flexibility to tailor its performance to specific application requirements.
  • Temperature Range: The device is designed to operate reliably across a wide temperature range, making it suitable for industrial and commercial environments.
  • Surface-Mount Package: The SY89823LHY-TR comes in a surface-mount package, which allows for efficient assembly and space-saving on PCBs.

Applications:

The SY89823LHY-TR is versatile and can be used in various high-speed data transmission and signal processing applications, including:

  • Data Centers
  • Networking Equipment
  • Telecommunications Infrastructure
  • Test and Measurement Systems
  • High-Speed Computing Interfaces

Quality and Reliability:

Microchip Technology is renowned for its dedication to quality and reliability, and the SY89823LHY-TR is no exception. Manufactured with precision and subject to rigorous testing, this product is designed to meet the highest industry standards. Customers can trust that the SY89823LHY-TR will perform consistently and effectively, even under challenging conditions.

With its robust feature set and Microchip Technology's proven track record, the SY89823LHY-TR is an excellent choice for designers looking to incorporate high-speed signal processing capabilities into their systems.

You May Also Be Interested in

Renesas Electronics America
IC Clk Multpx 12: 1 32VFQFN
Need more? Email Us
Renesas Electronics America
Clock Driver 2-IN LVPECL 20-Pin TSSOP Tube
Lowest to $13.0472
Diodes Incorporated
IC CLK BUFFER 1:2 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 250 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.3025
Renesas Electronics America
IC Clock Buffer 1: 5 20SSOP
Lowest to $3.2176
Renesas Electronics America
Clock Buffer 10-OUT 20-Pin SOIC Tube
Lowest to $7.5974
Renesas Electronics America
IC Clk Buf 1: 9 133.33MHZ 16SOIC
Lowest to $6.5292
Analog Devices Inc.
IC DIVIDER X8 PRESCALER 16-QFN / RF IC Divide-by-8 VSAT 0Hz ~ 18GHz 16-QFN (3x3)
Lowest to $49.3288
Diodes Incorporated
IC CLK BUFFER 1:5 80MHZ 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 80 MHz 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 4 266MHZ 20TSSOP
Lowest to $38.5578

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess