Product Overview: SY89830UK4G - Microchip Technology
The SY89830UK4G is a state-of-the-art precision timing solution from Microchip Technology, designed to meet the rigorous demands of high-speed communication and data systems. This product is part of Microchip's high-performance clock and data distribution family, which is renowned for its reliability and advanced features.
Key Features
- High-Speed Performance: The SY89830UK4G is optimized for ultra-high-speed applications, providing exceptional signal integrity and timing precision.
- Low Jitter: Engineered to deliver low phase noise and jitter, this device ensures stable and accurate timing critical for high-speed data transfers and synchronization.
- Flexible Voltage Operation: It supports a wide range of supply voltages, making it versatile for various system designs and requirements.
- Differential Inputs and Outputs: With differential LVPECL inputs and outputs, the SY89830UK4G offers improved noise immunity and is suitable for driving long PCB traces or cables.
- Programmable Features: Users can program the device for specific applications, which allows for greater flexibility and optimization within system designs.
Applications
The SY89830UK4G is ideal for a range of high-speed applications, including:
- Data Centers and Networking Equipment
- Telecommunications Infrastructure
- High-Speed Computing and Storage Platforms
- Test and Measurement Equipment
- Industrial Automation Systems
Technical Specifications
Parameter
Value
Supply Voltage
2.5V to 3.3V
Output Type
LVPECL
Max Frequency
2.5GHz
Operating Temperature Range
-40°C to +85°C
The SY89830UK4G from Microchip Technology represents a blend of performance, flexibility, and quality, making it an excellent choice for designers looking to enhance their high-speed systems with a reliable clock distribution solution.