EN
  • EN
  • DE

SUM110N04-2M3L-E3

Part No SUM110N04-2M3L-E3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 40V 110A 3-Pin(2+Tab) D2PAK / MOSFET N-CH 40V 110A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 110A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 360nC @ 10V
Max Input Capacitance 13600pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 375W (Tc)
Maximum Rds On at Id,Vgs 2.3 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 136816-SUM110N04-2M3L-E3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SUM110N04-2m3L
Introduction Date August 05, 2004
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SUM110N04-2M3L-E3 CAD Model

Description

The SUM110N04-2M3L-E3 is an N-Channel power MOSFET from Vishay, designed for efficient power management in various applications. This device features a low on-resistance and gate charge, minimizing power losses during switching operations. It is also RoHS compliant and halogen-free, contributing to environmentally conscious designs.

Applications

  • Synchronous Rectification: Enhances efficiency in DC-DC converters.
  • DC-DC Converters: Suitable for various DC-DC conversion topologies.
  • Power Tools: Provides efficient power switching for cordless power tools.
  • Battery Management Systems (BMS): Used in battery protection and charge/discharge control.

Features

  • N-Channel MOSFET: Facilitates efficient and rapid switching.
  • Low On-Resistance (RDS(on)): Reduces conduction losses, improving efficiency. Typically, RDS(on) = 2.3 mΩ at VGS = 10V.
  • Low Gate Charge (Qg): Minimizes switching losses and enhances overall system efficiency.
  • Avalanche Rated: Offers robustness against voltage transients.
  • RoHS Compliant: Adheres to environmental regulations regarding hazardous materials.
  • Halogen-Free: Supports environmentally friendly designs.

Benefits

  • Increased Efficiency: Reduced power losses due to low on-resistance and gate charge.
  • Improved Thermal Management: Allows for higher power density.
  • Robust Operation: Avalanche rating ensures reliability under voltage stress.
  • Environmentally Sound: RoHS compliance and halogen-free construction.
  • Simplified Circuit Design: Fast switching characteristics streamline design processes.

Technical Specifications

The SUM110N04-2M3L-E3 has a drain-source voltage (VDS) rating of 40V and a continuous drain current (ID) of up to 110A (dependent on case temperature). The gate-source voltage (VGS) is rated at ±20V. It's packaged in a PowerPAK® SO-8, optimized for thermal performance. The operating junction temperature ranges from -55°C to +175°C. The typical input capacitance is around 5000 pF, and the rise time is approximately 12 ns. The total gate charge is around 60 nC. This MOSFET design prioritizes minimizing conduction and switching losses. The thermal resistance, junction-to-case, is typically around 0.8 °C/W, permitting effective heat dissipation with proper heatsinking.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess