Product Overview: TC1017-2.7VCTTR from Microchip Technology
The TC1017-2.7VCTTR is a high-quality, low-dropout (LDO) voltage regulator from the renowned manufacturer Microchip Technology. This efficient and reliable component is designed to offer a stable 2.7V output voltage, which is ideal for powering sensitive electronic circuits that require a consistent power supply. With its compact SOT-23-5 package, this voltage regulator is perfect for space-constrained applications.
Key Features
- Output Voltage: Precisely regulated 2.7V output, suitable for a variety of low-voltage applications.
- Output Current: Capable of delivering up to 50 mA of continuous output current, ensuring sufficient power for your devices.
- Low Dropout Voltage: Features a low dropout voltage, which allows for efficient operation even when the input voltage is close to the output voltage.
- High Accuracy: Provides excellent output voltage accuracy, which is critical for the performance and reliability of sensitive electronic systems.
- Thermal Protection: Integrated thermal protection safeguards the device from overheating, enhancing its longevity and reliability.
- Power Supply Rejection Ratio (PSRR): Exhibits a high PSRR, minimizing the impact of fluctuations in the input voltage on the output voltage.
Applications
The TC1017-2.7VCTTR is versatile and can be used in a wide range of applications, including but not limited to:
- Battery-powered devices
- Portable electronics
- Microcontroller power supply
- Reference voltage sources
- Peripheral power supplies
Quality and Reliability
Microchip Technology is known for its commitment to quality, and the TC1017-2.7VCTTR is no exception. It is built to meet the high standards of performance and reliability that customers have come to expect from Microchip products. Whether you are designing a new system or upgrading an existing one, this LDO voltage regulator is an excellent choice for ensuring stable power delivery.