Product Overview: TC1017-3.0VLTTRG from Microchip Technology
The TC1017-3.0VLTTRG is a high-quality, fixed-voltage regulator designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This device offers a compact and efficient solution for managing stable voltage levels in a wide range of electronic applications.
Key Features
- Precision Output: The TC1017-3.0VLTTRG provides a precise 3.0V output, which is essential for sensitive electronic circuits that require a stable power supply.
- Low Dropout Voltage: With a low dropout voltage, this regulator maintains its output regulation with minimal difference between the input and output voltages, making it ideal for low-voltage operations.
- High Output Current: It can deliver up to 50mA of output current, suitable for small-scale applications such as powering microcontrollers and other digital logic devices.
- Power Efficiency: The device is designed for high efficiency, reducing power loss and heat generation, which extends battery life in portable applications.
- Thermal Protection: It includes thermal protection features to prevent damage from overheating, ensuring long-term reliability and performance.
- Small Footprint: The TC1017-3.0VLTTRG comes in a compact SOT-23 package, making it an excellent choice for space-constrained designs.
Applications
The TC1017-3.0VLTTRG is versatile and can be used in various applications, including:
- Battery-powered devices
- Portable consumer electronics
- Handheld instruments
- Microcontroller power supplies
- Small-scale industrial equipment
Quality and Support
Microchip Technology is known for its commitment to quality, and the TC1017-3.0VLTTRG is no exception. Customers can expect robust performance and dependable operation. Additionally, Microchip provides comprehensive technical support and resources to assist with design integration and troubleshooting.
Whether you're designing a new device or looking to improve an existing one, the TC1017-3.0VLTTRG voltage regulator is an excellent choice for ensuring stable and reliable power management.