EN
  • EN
  • DE

TC1017-4.0VCTTR

Part No TC1017-4.0VCTTR
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description 150mA CMOS LDO with Shutdown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Output Current 150 mA
Output Voltage 1.2 V
Quiescent Current 53 µA
RoHS Non-Compliant
Win Source Part Number 1098101-TC1017-4.0VCTTR
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC1017-4.0VCTTR CAD Model

Description

The TC1017-4.0VCTTR is a high-quality voltage regulator component designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular device offers a fixed output voltage of 4.0V, making it an ideal choice for stable voltage supply requirements in various electronic applications.

Key Features:

  • Output Voltage: Precisely regulated 4.0V output, which is essential for consistent performance in sensitive electronic circuits.
  • Low Dropout Voltage: The TC1017 features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • High Output Current: Capable of delivering up to 50mA of output current, suitable for a wide range of low-power applications.
  • Low Power Consumption: Designed for low quiescent current, making it an energy-efficient choice for battery-powered devices.
  • Thermal Protection: Includes built-in thermal protection to safeguard the device against overheating and potential damage.
  • Small Package: Available in a compact SOT-23-5 package, which is ideal for space-constrained applications.

Applications:

The TC1017-4.0VCTTR is versatile and can be used in a variety of electronic devices, including:

  • Portable electronics such as smartphones, tablets, and handheld gaming devices
  • Battery-powered equipment
  • Microcontroller power supplies
  • Reference voltage sources
  • Consumer electronics

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the TC1017-4.0VCTTR is no exception. It is designed to meet the rigorous standards of the industry, ensuring reliability and performance in even the most demanding conditions.

Ordering Information:

The TC1017-4.0VCTTR is available for order with its distinctive part number, making it easy to identify and request. For detailed information on pricing, availability, and ordering, please visit Microchip Technology's official website or contact an authorized distributor.

You May Also Be Interested in

Kemet
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess