Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive
Topology Boost
Number of Outputs 1
Output Phases 1
Supply Voltage 2 V ~ 10 V
Frequency - Switching 100kHz ~ 300kHz
Duty Cycle (Maximum) 92%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 796377-TC110303ECTTR
Popularity Medium
Supply and Demand Status Limited
Family Name TC110
Introduction Date January 16, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TC110303ECTTR CAD Model

Description

The TC110303ECTTR is a state-of-the-art temperature sensor from Microchip Technology, designed to offer precise temperature measurements across a wide range of applications. This advanced sensor is part of Microchip's extensive portfolio of thermal management solutions, which are renowned for their reliability and accuracy.

Key Features

  • Accuracy: The sensor boasts a high degree of accuracy, ensuring that temperature readings are consistent and reliable, which is critical for maintaining the optimal performance of electronic systems.
  • Range: With an operating temperature range that caters to extreme conditions, this sensor is versatile enough to be used in a variety of settings, from industrial environments to consumer electronics.
  • Interface: It features a user-friendly interface that allows for easy integration into existing systems, making it a convenient option for engineers and designers.
  • Package: The TC110303ECTTR comes in a compact, surface-mount package that is designed to save space on the PCB, which is essential for modern, space-constrained designs.
  • Supply Voltage: It operates at a low supply voltage, which helps to minimize power consumption, making it an ideal choice for battery-powered applications.

Applications

The versatility of the TC110303ECTTR makes it suitable for a wide array of applications, including:

  • Consumer electronics where precise temperature control is needed to ensure functionality and safety, such as smartphones and laptops.
  • Industrial systems that require consistent temperature monitoring to maintain process control, such as HVAC systems and refrigeration.
  • Automotive applications where temperature plays a critical role in the performance and longevity of components.
  • Medical devices where accurate temperature readings are essential for patient care and equipment maintenance.

Overall, the TC110303ECTTR from Microchip Technology is a robust and reliable temperature sensor that offers the precision required for today's advanced electronic systems. Its combination of accuracy, ease of use, and versatility makes it an excellent choice for designers looking to incorporate temperature sensing into their products.

You May Also Be Interested in

Renesas Electronics America
Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 8SOIC
Lowest to $0.7529
ECAD model for ISL6520ACB
Texas Instruments
N-Channel FET Synchronous Buck Controller for Low Output Voltages | IC REG CTRLR BUCK 10MSOP
Lowest to $3.2804
ECAD model for LM3743MM-1000
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Need more? Email Us
ECAD model for ZL6105ALAFTKR5649
Texas Instruments
LOW POWER CURRENT MODE PUSH-PULL PWM
Lowest to $0.6312
ECAD model for UCC2808APW-2G4
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Lowest to $11.2958
ECAD model for ZL6105ALAFTKR5646
Renesas Electronics America
Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 8SOIC
Lowest to $5.0553
ECAD model for ISL6520CB
Renesas Electronics America
Buck and Synchronous-Rectifier Pulse-Width Modulator (PWM) Controller | IC REG CTRLR BUCK 14SOIC
Need more? Email Us
ECAD model for ISL6525CB
Texas Instruments
Buck Pulse Width Modulator Stepdown Voltage Refgulator
Need more? Email Us
ECAD model for UC2573DTRG4
Microchip Technology
BiCMOS 1A Current-Mode PWM Controllers | IC REG CTRLR MULT TOPOLOGY 14DIP
Need more? Email Us
ECAD model for MIC38HC43-1BN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention