EN
  • EN
  • DE

TC1185-2.8VCTG28

Part No TC1185-2.8VCTG28
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098107-TC1185-2.8VCTG28
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC1185-2.8VCTG28 CAD Model

Description

Product Overview: TC1185-2.8VCTG28 by Microchip Technology

The TC1185-2.8VCTG28 is a high-performance, low-dropout linear regulator (LDO) from Microchip Technology, renowned for its reliability and efficiency in various electronic applications. This LDO is specifically designed to maintain a stable 2.8V output voltage, providing a consistent power supply to sensitive electronic components.

With an impressive low dropout voltage, the TC1185-2.8VCTG28 ensures efficient operation even when the input voltage is very close to the output voltage, minimizing power loss and improving overall system efficiency. This feature is particularly useful in battery-operated devices where maximizing battery life is crucial.

Key Features:

  • Output Voltage: Precisely regulated 2.8V output, ideal for consistent power delivery to critical circuits.
  • High Accuracy: Offers excellent output voltage accuracy, ensuring reliable performance in sensitive applications.
  • Low Dropout Voltage: Operates with a minimal difference between the input and output voltages, enhancing power efficiency.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, thereby ensuring a longer operational lifespan.
  • Current Limiting: Built-in current limit functionality helps prevent damage from overcurrent conditions.
  • Low Power Consumption: Designed for low quiescent current, making it suitable for portable and battery-powered devices.
  • Package: Available in a compact SOT-223 package, which is ideal for space-constrained applications.

Applications:

The TC1185-2.8VCTG28 is versatile and can be used in a wide array of electronic devices. It is particularly well-suited for:

  • Battery-powered equipment
  • Portable consumer electronics
  • Microcontroller power supplies
  • Wireless communication devices
  • Peripheral power supplies

This LDO from Microchip Technology is a testament to their commitment to providing high-quality power management solutions. The TC1185-2.8VCTG28 is an excellent choice for designers looking for a dependable and efficient voltage regulator that can maintain a stable power supply in a variety of challenging conditions.

You May Also Be Interested in

Shindengen
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Agere Systems
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess