EN
  • EN
  • DE

UA741FM

Part No UA741FM
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101888-UA741FM
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UA741FM CAD Model

Description

The UA741FM is a general-purpose operational amplifier (op-amp) originally manufactured by Freescale Semiconductor (now NXP). It is a widely used and versatile op-amp known for its simplicity and stability. It is suitable for a wide range of analog circuit applications.

Applications

  • Amplifiers: Used in inverting and non-inverting amplifier configurations to amplify signals.
  • Active Filters: Employed in active filter circuits for signal conditioning and noise reduction.
  • Oscillators: Integrated into oscillator circuits to generate timing signals.
  • Integrators and Differentiators: Used in integrator and differentiator circuits for signal processing.
  • Voltage Followers: Implemented as voltage followers for impedance buffering.
  • Comparators: Can be used as a comparator to compare two voltage levels.

Features

  • Internal Frequency Compensation: Simplifies circuit design and reduces the need for external components.
  • Short-Circuit Protection: Protects the op-amp from damage due to output short circuits.
  • Offset Voltage Nulling Capability: Allows for adjustment of the input offset voltage to improve accuracy.
  • Wide Input Voltage Range: Can handle a broad range of input voltages.
  • No Latch-Up: Prevents latch-up under normal operating conditions.

Benefits

  • Simplicity: Easy to use and implement in a variety of circuits.
  • Stability: Internal frequency compensation ensures stable operation.
  • Versatility: Suitable for a wide range of analog applications.
  • Protection: Short-circuit protection prevents damage to the op-amp.
  • Cost-Effective: Offers a cost-effective solution for analog circuit design.

Additional Details

The UA741FM typically operates with both positive and negative supply voltages. External components, such as resistors and capacitors, are used to configure the op-amp for specific applications. Proper decoupling capacitors should be used on the power supply lines to ensure stable operation. The input offset voltage can be adjusted using an external potentiometer connected to the offset null pins. The UA741FM is commonly available in various packages including DIP and SOIC.

Refer to the NXP datasheet for detailed electrical characteristics, application circuits, and recommended design practices.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess