The TC1186-3.0VCT is a high-performance, fixed-output voltage regulator designed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This regulator is specifically engineered to maintain stability and efficiency in a variety of electronic applications, making it a versatile choice for designers and engineers.
Key Features
- Output Voltage: The TC1186-3.0VCT provides a fixed output voltage of 3.0V, suitable for low-voltage applications that require a stable power supply.
- High Accuracy: With an output voltage accuracy of ±0.5%, this regulator ensures precise voltage delivery for critical components in your circuit.
- Low Dropout Voltage: The low dropout (LDO) feature of this voltage regulator means it can maintain output regulation with a minimal difference between the input and output voltages, enhancing its efficiency.
- Current Capacity: Capable of delivering up to 150mA of output current, the TC1186-3.0VCT is suitable for a range of low-power applications.
- Power-Saving Shutdown Mode: To conserve energy, this device includes a shutdown mode that reduces the supply current to less than 0.1µA.
- Thermal Protection: Built-in thermal protection safeguards the regulator from overheating, providing reliable performance under varying operating conditions.
- Package Options: The TC1186-3.0VCT is available in multiple package types, including the space-saving 5-pin SOT-23A, suitable for compact circuit designs.
Applications
The versatility of the TC1186-3.0VCT makes it ideal for a wide array of applications. It is commonly used in battery-powered devices, portable electronics, and other systems that require an efficient, stable power supply. Its high accuracy and low dropout performance also make it an excellent choice for microcontroller power supplies, reference voltage sources, and peripheral power supplies in computing and communication devices.
Quality and Reliability
Microchip Technology's commitment to quality ensures that the TC1186-3.0VCT voltage regulator meets the highest standards of reliability and performance. It is designed to support the long-term stability of your electronic projects, contributing to the overall longevity and dependability of your end products.