EN
  • EN
  • DE

TC1222ECHTR

Part No TC1222ECHTR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARGE PUMP INV SOT23A-6  /  Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 25mA SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Function Ratiometric
Output Configuration Positive or Negative
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 1.8V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) -Vin, 2Vin
Current - Output 25mA
Frequency - Switching 750kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number TC1222
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TC1222ECHTR-NDR,TC1222ECHDKR,TC1222ECHCT
Standard Package 3,000
Win Source Part Number 1098110-TC1222ECHTR
Ultra Librarian 3D Model Ultra Librarian TC1222ECHTR CAD Model

Description

Introducing the TC1222ECHTR Voltage Regulator from Microchip Technology

The TC1222ECHTR is a high-precision, efficient, and versatile voltage regulator component designed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is a stellar option for designers looking for a reliable voltage regulation solution for their electronic applications.

Key Features and Benefits

  • Output Voltage Regulation: The TC1222ECHTR offers a stable output voltage, which is critical for maintaining the performance of sensitive electronic circuits. This ensures that devices function correctly even under fluctuating input voltage conditions.
  • Low Dropout Voltage: With its low dropout voltage feature, this regulator can continue to provide a regulated output even when the input-to-output differential is minimal, making it highly efficient and ideal for battery-operated devices.
  • High Output Current: The device is capable of delivering a high output current, which is suitable for applications that require more power without compromising on stability or efficiency.
  • Thermal Overload Protection: It includes built-in thermal overload protection that safeguards the device and the application it powers from potential damage due to excessive heat.
  • Short-Circuit Protection: The TC1222ECHTR is equipped with short-circuit protection, ensuring the longevity of the regulator and the safety of the devices it is integrated into.
  • Low Power Consumption: Designed for power-sensitive applications, this voltage regulator has a low quiescent current, which contributes to the overall power efficiency of the end product.
  • Package and Temperature Range: The component is available in a compact package, making it suitable for space-constrained applications. It also operates across a broad temperature range, offering versatility in various operating environments.

Applications

The TC1222ECHTR is a perfect fit for a wide array of applications, including but not limited to, portable electronics, battery-powered devices, microcontroller power supplies, and analog/digital sensor systems. Its precision and robustness make it an indispensable component for ensuring the stable operation of critical electronic systems.

With the TC1222ECHTR, Microchip Technology continues to demonstrate its commitment to providing high-quality, durable, and efficient components that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess